Kett US Datasheets for Property Testing Equipment
Property testers are used to determine various physical properties of samples, including cloud point, distillation, flash point, freezing point, melting point, pour point, and vapor pressure.
Property Testing Equipment: Learn more
| Product Name | Notes |
|---|---|
| A compact, easy-to-use unit for laboratory or near-line applications. Put the sample into the disposable dish and place the dish on the turntable. The system detects the sample, the turntable... | |
| Designed for use on the production floor, moisture content can be transmitted to process control loops for automated monitoring and production optimization. Integrated air purge and humidity and temperature compensation... | |
| Disk-on-disk and ball-on-disk friction coefficients and abrasion can be measured with the H20. A disk or ball indenter is loaded onto the test piece and connected to a highly-sensitive straingauge. | |
| High frequency measurements allow the wood to be tested without the standard penetrations made by existing capacitance/conducta nce methods. Surfaces can be quickly tested in multiple locations without product degradation. | |
| Kett offers a wide array of test devices for use in the pulp and paper industry. Test measurements can be categorized in two areas - composition and physical characteristics. This... | |
| The cost-effective 94L Production System provides instant, on-line measurement of liquids, solids and slurries without sample preparation, handling or alteration. The compact rugged design allows placement in locations where the... | |
| This desktop system offers a compact solution for near-line sampling or laboratory analysis. Select the product calibration from the touch panel, place the sample on the measurement platform and the... | |
| This simple, yet accurate instrument will automatically measure and calculate the coefficient of static friction. Results are displayed on the integrated LED. Multiple tests can be automatically averaged. Runs on... | |
| Used to inspect friction between a rotating surface and sheets, the H16 can be used for textile, film and paper measurement, as well as assessing friction and wear characteristics of... |