Designed for use on the production floor, moisture content can be transmitted to process control loops for automated monitoring and production optimization. Integrated air purge and humidity and temperature compensation provide measurement stability in the harshest of environments. The bright LED on the measurement head allows production staff to monitor levels without going to the control room. 100 product calibrations can be stored in each head, providing for years of product expansion and system utilization. The PC includes all cables and connectors needed to start operation. Also included is Tracker, our integrated calibration, process monitoring and data collection system. This program provides a full relational database for data storage and analysis as well as real-time graphing program for process control.
| Kett US | |
|---|---|
| Product Category | Moisture Meters |
| Product Number | KJT350 |
| Product Name | NIR Absorbance Meter |
| Technology | Infrared |
| Application | Moisture / Water Content in Powder / Solids |
| Features | Datalogger |
| Variables Measured | Moisture Content |