Plasti-Bond/Perma-Cote/Korkap Conduit Hanger PMH0WBS

Description
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE RIGID CONDUIT TYPE INCLUDES STAINLESS STEEL BOLT HARDWARE
Datasheet
Description
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE RIGID CONDUIT TYPE INCLUDES STAINLESS STEEL BOLT HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - PMH0WBS - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Hanger
PMH0WBS
Conduit Hanger PMH0WBS
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1/2 INCH TRADE SIZE RIGID CONDUIT TYPE INCLUDES STAINLESS STEEL BOLT HARDWARE
  • CONDUIT HANGER WITH BOLT TYPE
  • FERROUS METAL MATERIAL
  • 20 MIL GRAY PVC COATED FINISH
  • ETL, UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1/2 INCH TRADE SIZE
  • RIGID CONDUIT TYPE
  • INCLUDES STAINLESS STEEL BOLT HARDWARE
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Pipe Hangers and Conduit Hangers
Product Number PMH0WBS
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

Pipe Hanger - 180 0350PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Material of Construction LOW CARBON STEEL
Maximum Load 970 lbs (440 kg)
Pipe Size 3.50 inch (88.90 mm)
View Details
Pipe Clamp - P2035 EG - Atkore International
Atkore International
Specs
Support Type Pipe Clamp
Maximum Load 600 lbs (272 kg)
Pipe Size 1.62 inch (41.27 mm)
View Details
PVC Coated One Hole Pipe Strap - AH-PC Series - RAWELT S.A. de C.V.
Specs
Support Type Pipe Strap
Material of Construction Galvanized Steel
Features Coated
View Details