Plasti-Bond/Perma-Cote/Korkap Conduit Hanger PB6H2B

Description
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH PIPE CONDUIT TYPE REDH2OT[R] BRAND INCLUDES STAINLESS STEEL BOLT HARDWARE
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Conduit Hanger - PB6H2B - Plasti-Bond/Perma-Cote/Korkap
Gilmer, TX, USA
Conduit Hanger
PB6H2B
Conduit Hanger PB6H2B
CONDUIT HANGER WITH BOLT TYPE FERROUS METAL MATERIAL 20 MIL GRAY PVC COATED FINISH ETL, UL (CANADA AND US) APPROVAL 100 STANDARD PACKAGE 1 INCH TRADE SIZE 1 INCH PIPE CONDUIT TYPE REDH2OT[R] BRAND INCLUDES STAINLESS STEEL BOLT HARDWARE
  • CONDUIT HANGER WITH BOLT TYPE
  • FERROUS METAL MATERIAL
  • 20 MIL GRAY PVC COATED FINISH
  • ETL, UL (CANADA AND US) APPROVAL
  • 100 STANDARD PACKAGE
  • 1 INCH TRADE SIZE
  • 1 INCH PIPE CONDUIT TYPE
  • REDH2OT[R] BRAND
  • INCLUDES STAINLESS STEEL BOLT HARDWARE
Supplier's Site Datasheet

Technical Specifications

  Plasti-Bond/Perma-Cote/Korkap
Product Category Pipe Hangers and Conduit Hangers
Product Number PB6H2B
Product Name Conduit Hanger
Support Type Conduit Hanger
Unlock Full Specs
to access all available technical data

Similar Products

 - 2577502 - RS Components, Ltd.
RS Components, Ltd.
Specs
Support Type Pipe Clamp
Maximum Load 0.1080 lbs (0.0490 kg)
Pipe Size 0.91 inch (23.00 mm)
View Details
Pipe Hanger - 450F0250PL - PHD Manufacturing, Inc.
PHD Manufacturing, Inc.
Specs
Hanger Type Clevis Hanger
Material of Construction LOW CARBON STEEL
Maximum Load 1130 lbs (512 kg)
View Details
Pipe Hanger - J1205N EG - Atkore International
Atkore International
Specs
Hanger Type J-Hanger
Maximum Load 300 lbs (136 kg)
Pipe Size 0.50 inch (12.70 mm)
View Details
Pendant Fixture Conduit Body Hanger - EFHU75-120 - Appleton Electric
Specs
Support Type Pendant Fixture Conduit Body Hanger
Material of Construction Pendant Fixture Conduit Body Hanger
Maximum Load 48 to 120 lbs (21.77 to 54.42 kg)
View Details