Performance Motion Devices Datasheets for Motor Controllers
Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry.
Motor Controllers: Learn more
| Product Name | Notes |
|---|---|
| Atlas® Digital Amplifiers are compact single-axis amplifiers that provide high-performance torque control for Brushless DC, DC Brush, and Step motors. They are packaged in a compact, solderable module and are... | |
| ION® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. | |
| Prodigy ®/CME PC/104 boards provide all the features of the regular Prodigy PC/104 boards but add the capability to download and run C-language programs directly. These boards provide high-performance motion... | |
| Prodigy ®/CME Stand-Alone boards provide high-performance board-level motion control for scientific, automation, industrial, and robotic applications in a stand-alone board format. Similar to other Prodigy/CME products, these boards provide the... | |
| Prodigy®-PC/104 boards provide high-performance board-level motion control for scientific, automation, industrial, and robotic applications in a PC/104 compatible board format. These boards support Brushless DC, DC Brush, and step motor... | |
| Prodigy®/CME Machine-Controller boards provide high-performance motion control for medical, scientific, automation, industrial, and robotic applications. Available in 1, 2, 3, and 4-axis configurations, these boards support DC brush, brushless DC,... | |
| A programmable version of the standard ION® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. | |
| Our Magellan® MC58113 Motion Control IC provides high-performance motion control with an integrated digital current loop for medical, scientific, robotics, and automation applications. Available as a single, one-axis IC, the... | |
| The Juno® Family of ICs provides advanced velocity and torque control for brushless DC, DC brush, and step motors. Available as a single, one-axis IC, Juno ICs provide full four-quadrant... | |
| The Magellan® MC55000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, this flexible and powerful... | |
| The Magellan® MC58000 Motion Control IC provides high- performance motion control for medical, scientific, robotics, and automation applications. Available in 1, 2, 3, and 4-axis versions, the MC58000 is a... |