ION® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and the ION 3000 is rated at 3,000 Watts. IONs are ideal for medical, scientific, semiconductor, robotics, industrial and other automation applications. They perform profile generation, PID servo compensation, direct quadrature encoder input, stall detection, field-oriented control, digital torque control, and many other motion control functions. Host interface options include Ethernet, CANbus, RS-232 and RS-485.
At the core of every ION is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.
| Performance Motion Devices | |
|---|---|
| Product Category | Motor Controllers |
| Product Number | ION®3000 |
| Product Name | Standalone Digital Drive |
| Axes | 1.0 |
| Motor / System | DC Brushed; DC Brushless |
| Setup | Computer |
| Configuration | Stand Alone |