Performance Motion Devices Datasheets for Electronic Development Boards
Development and prototype boards and systems are computer boards or complete systems that are used to develop or test electronic modules.
Electronic Development Boards: Learn more
| Product Name | Notes |
|---|---|
| Atlas® Amplifier Developer Kits are hardware boards that allow designers to connect Atlas amplifiers to PMD Magellan motion control IC developer kits such as the DK58113 or DK58420 developer kits,... | |
| DK58113 Developer Kits are integrated board and software packages used to develop motion applications with Magellan MC58113 family ICs. They provide single-axis motion control for Brushless DC, DC Brush, and... | |
| DK58420 Developer Kits are integrated board and software packages used to develop motion applications with Magellan MC58000 and MC55000 family chipset ICs. They provide multi-axis (up to 4) axis motion... | |
| DK73112N Developer Kits are integrated board and software packages used to develop motion applications with the 56-pin VQFN Juno Torque Control ICs. They provide single-axis torque control for Brushless... | |
| DK74113N Developer Kits are integrated board and software packages used to develop motion applications with the 56-pin VQFN Juno Step Motor Control ICs. They provide single-axis motion control for... | |
| DK78113 Developer Kits are integrated board and software packages used to develop motion applications with 64-pin TQFP package Juno ICs. They provide single-axis motion control for Brushless DC, DC... | |
| ION Digital Drive Developer Kits are integrated hardware and software packages for exercising PMD ION and ION/CME Digital Drives. Included in the developer kit are an ION or ION/CME... | |
| Prodigy Board Developer Kits are integrated hardware and software packages for exercising Prodigy/CME Machine Controller, Prodigy/CME Stand-Alone, Prodigy PC/104, and Prodigy/CME PC/104 motion control boards. Included in the developer... |