Performance Motion Devices Programmable Digital Drive ION®500/CME

Description
A programmable version of the standard ION® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of motion programs throughout the machine. These digital drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity, and power amplification. The power output is rated at 500 Watts. ION/CMEs perform profile generation, PID servo compensation, direct quadrature encoder input, stall detection, field-oriented control, digital torque control, and many other motion control functions. Host interface options include Ethernet UDP, TCP, CANbus, RS-232, and RS-485. At the core of every ION/CME is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.
Datasheet
Description
A programmable version of the standard ION® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of motion programs throughout the machine. These digital drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity, and power amplification. The power output is rated at 500 Watts. ION/CMEs perform profile generation, PID servo compensation, direct quadrature encoder input, stall detection, field-oriented control, digital torque control, and many other motion control functions. Host interface options include Ethernet UDP, TCP, CANbus, RS-232, and RS-485. At the core of every ION/CME is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Programmable Digital Drive - ION®500/CME - Performance Motion Devices
Boxborough, MA, United States
Programmable Digital Drive
ION®500/CME
Programmable Digital Drive ION®500/CME
A programmable version of the standard ION® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of motion programs throughout the machine. These digital drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity, and power amplification. The power output is rated at 500 Watts. ION/CMEs perform profile generation, PID servo compensation, direct quadrature encoder input, stall detection, field-oriented control, digital torque control, and many other motion control functions. Host interface options include Ethernet UDP, TCP, CANbus, RS-232, and RS-485. At the core of every ION/CME is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.

A programmable version of the standard ION® 500 Digital Drive, the ION/CME 500 allows designers to download and run motion programs directly onto the ION 500 Digital Drive itself. This feature off-loads the host and allows for greater design flexibility with the distribution of motion programs throughout the machine. These digital drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity, and power amplification. The power output is rated at 500 Watts. ION/CMEs perform profile generation, PID servo compensation, direct quadrature encoder input, stall detection, field-oriented control, digital torque control, and many other motion control functions. Host interface options include Ethernet UDP, TCP, CANbus, RS-232, and RS-485.

At the core of every ION/CME is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.

Supplier's Site Datasheet

Technical Specifications

  Performance Motion Devices
Product Category Motor Controllers
Product Number ION®500/CME
Product Name Programmable Digital Drive
Axes 1.0
Motor / System DC Brushed; DC Brushless
Setup Computer
Configuration Stand Alone; DIN Rail (optional feature)
Unlock Full Specs
to access all available technical data