Performance Motion Devices Datasheets for Motor Speed Controllers
Motor speed controllers are electronic devices that control motor speed. They carry specifications for drive type, product classification, electrical ratings, and operating parameters.
Motor Speed Controllers: Learn more
| Product Name | Notes |
|---|---|
| Prodigy ®/CME PC/104 boards provide all the features of the regular Prodigy PC/104 boards but add the capability to download and run C-language programs directly. These boards provide high-performance motion... | |
| The Juno® Family of ICs provides advanced velocity and torque control for brushless DC, DC brush, and step motors. Available as a single, one-axis IC, Juno ICs provide full four-quadrant... |