Performance Motion Devices Machine-Controller Multi-axis (1-4) Board Prodigy®/CME

Description
Prodigy®/CME Machine-Controller boards provide high-performance motion control for medical, scientific, automation, industrial, and robotic applications. Available in 1, 2, 3, and 4-axis configurations, these boards support DC brush, brushless DC, and step motors and allow user-written C-language code to be downloaded and run directly on the board. The Prodigy/CME Machine-Controller has on-board Atlas amplifiers that eliminate the need for external amplifiers. To build a fully functioning system only a single HV power supply, motors, and cabling are needed. Host interface options include Ethernet UDP and TCP, CANbus, RS-232, and RS-485. At the core of every Prodigy/CME Machine-Controller Board is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.
Description
Prodigy®/CME Machine-Controller boards provide high-performance motion control for medical, scientific, automation, industrial, and robotic applications. Available in 1, 2, 3, and 4-axis configurations, these boards support DC brush, brushless DC, and step motors and allow user-written C-language code to be downloaded and run directly on the board. The Prodigy/CME Machine-Controller has on-board Atlas amplifiers that eliminate the need for external amplifiers. To build a fully functioning system only a single HV power supply, motors, and cabling are needed. Host interface options include Ethernet UDP and TCP, CANbus, RS-232, and RS-485. At the core of every Prodigy/CME Machine-Controller Board is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.
Datasheet
Datasheet Summary
Powered by GS/AI

The Prodigy®/CME Machine Controller Board from Performance Motion Devices is designed for high-performance motion control across various applications, including medical, scientific, automation, industrial, and robotics. It supports configurations for 1 to 4 axes and is compatible with DC brush, brushless DC, and step motors. The board features on-board Atlas® amplifiers, eliminating the need for external amplification, and requires only a power supply, motors, and cabling to create a complete system. Utilizing the advanced Magellan® Motion Processor, the controller offers user-selectable profile modes such as S-curve, trapezoidal, velocity contouring, and electronic gearing, with the capability for on-the-fly parameter changes. It supports a high-speed loop rate of 50 microseconds per axis and can handle up to 1 kW peak output power per axis. The board also includes extensive fault detection features and supports various communication modes, including Ethernet, CANbus, and serial interfaces. The Prodigy/CME is equipped with development tools such as the Pro-Motion® GUI and C-Motion® programming libraries, facilitating easy setup, analysis, and programming in C/C++ or Visual Basic. With its compact design and comprehensive capabilities, this machine controller board is suitable for engineers seeking a robust solution for complex motion control tasks.

Datasheet Summary
Powered by GS/AI

The Prodigy®/CME Machine Controller Board from Performance Motion Devices is designed for high-performance motion control across various applications, including medical, scientific, automation, industrial, and robotics. It supports configurations for 1 to 4 axes and is compatible with DC brush, brushless DC, and step motors. The board features on-board Atlas® amplifiers, eliminating the need for external amplification, and requires only a power supply, motors, and cabling to create a complete system. Utilizing the advanced Magellan® Motion Processor, the controller offers user-selectable profile modes such as S-curve, trapezoidal, velocity contouring, and electronic gearing, with the capability for on-the-fly parameter changes. It supports a high-speed loop rate of 50 microseconds per axis and can handle up to 1 kW peak output power per axis. The board also includes extensive fault detection features and supports various communication modes, including Ethernet, CANbus, and serial interfaces. The Prodigy/CME is equipped with development tools such as the Pro-Motion® GUI and C-Motion® programming libraries, facilitating easy setup, analysis, and programming in C/C++ or Visual Basic. With its compact design and comprehensive capabilities, this machine controller board is suitable for engineers seeking a robust solution for complex motion control tasks.

Suppliers

Company
Product
Description
Supplier Links
Machine-Controller Multi-axis (1-4) Board - Prodigy®/CME - Performance Motion Devices
Boxborough, MA, United States
Machine-Controller Multi-axis (1-4) Board
Prodigy®/CME
Machine-Controller Multi-axis (1-4) Board Prodigy®/CME
Prodigy®/CME Machine-Controller boards provide high-performance motion control for medical, scientific, automation, industrial, and robotic applications. Available in 1, 2, 3, and 4-axis configurations, these boards support DC brush, brushless DC, and step motors and allow user-written C-language code to be downloaded and run directly on the board. The Prodigy/CME Machine-Controller has on-board Atlas amplifiers that eliminate the need for external amplifiers. To build a fully functioning system only a single HV power supply, motors, and cabling are needed. Host interface options include Ethernet UDP and TCP, CANbus, RS-232, and RS-485. At the core of every Prodigy/CME Machine-Controller Board is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.

Prodigy®/CME Machine-Controller boards provide high-performance motion control for medical, scientific, automation, industrial, and robotic applications. Available in 1, 2, 3, and 4-axis configurations, these boards support DC brush, brushless DC, and step motors and allow user-written C-language code to be downloaded and run directly on the board. The Prodigy/CME Machine-Controller has on-board Atlas amplifiers that eliminate the need for external amplifiers. To build a fully functioning system only a single HV power supply, motors, and cabling are needed. Host interface options include Ethernet UDP and TCP, CANbus, RS-232, and RS-485.

At the core of every Prodigy/CME Machine-Controller Board is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.

Supplier's Site Datasheet

Technical Specifications

  Performance Motion Devices
Product Category Motor Controllers
Product Number Prodigy®/CME
Product Name Machine-Controller Multi-axis (1-4) Board
Resolution 16 bits
Axes 1.0 to 4.0
Setup Computer
Configuration PC Board
Unlock Full Specs
to access all available technical data