Performance Motion Devices Standalone Digital Drive ION®500

Description
ION® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and the ION 3000 is rated at 3,000 Watts. IONs are ideal for medical, scientific, semiconductor, robotics, industrial and other automation applications. They perform profile generation, PID servo compensation, direct quadrature encoder input, stall detection, field-oriented control, digital torque control, and many other motion control functions. Host interface options include Ethernet, CANbus, RS-232 and RS-485. At the core of every ION is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.
Datasheet
Description
ION® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and the ION 3000 is rated at 3,000 Watts. IONs are ideal for medical, scientific, semiconductor, robotics, industrial and other automation applications. They perform profile generation, PID servo compensation, direct quadrature encoder input, stall detection, field-oriented control, digital torque control, and many other motion control functions. Host interface options include Ethernet, CANbus, RS-232 and RS-485. At the core of every ION is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standalone Digital Drive - ION®500 - Performance Motion Devices
Boxborough, MA, United States
Standalone Digital Drive
ION®500
Standalone Digital Drive ION®500
ION® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and the ION 3000 is rated at 3,000 Watts. IONs are ideal for medical, scientific, semiconductor, robotics, industrial and other automation applications. They perform profile generation, PID servo compensation, direct quadrature encoder input, stall detection, field-oriented control, digital torque control, and many other motion control functions. Host interface options include Ethernet, CANbus, RS-232 and RS-485. At the core of every ION is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.

ION® 500 & ION 3000 Digital Drives are compact, fully enclosed modules that provide high-performance motion control, network connectivity and power amplification for Brushless DC, DC Brush, and step motors. Two power output levels are available, the ION 500 is rated at 500 Watts and the ION 3000 is rated at 3,000 Watts. IONs are ideal for medical, scientific, semiconductor, robotics, industrial and other automation applications. They perform profile generation, PID servo compensation, direct quadrature encoder input, stall detection, field-oriented control, digital torque control, and many other motion control functions. Host interface options include Ethernet, CANbus, RS-232 and RS-485.

At the core of every ION is a Magellan IC which speaks PMD's common language C-Motion, thereby ensuring compatibility with the entire range of PMD motion control products.

Supplier's Site Datasheet

Technical Specifications

  Performance Motion Devices
Product Category Motor Controllers
Product Number ION®500
Product Name Standalone Digital Drive
Axes 1.0
Motor / System DC Brushed; DC Brushless
Setup Computer
Configuration Stand Alone; DIN Rail (optional feature)
Unlock Full Specs
to access all available technical data