MCG - Performance Polymers Division Datasheets for Thermoplastics and Thermoplastic Resins

Thermoplastics and thermoplastic materials soften when heated and harden when cooled. They can withstand many heating and cooling cycles and are often suitable for recycling.
Thermoplastics and Thermoplastic Resins: Learn more

Product Name Notes
KEY FEATURES Halogen free flame retardant Low smoke Flexible Heat-resistant Scratch-resistant Silane and e-beam cross-linked solutions for enhanced properties APPLICATIONS TRANSPORTATION Automotive wires, up to ISO 6722 class D (150°C)...
PRODUCT FEATURES 100% Recyclable Excellent Chemical Resistance Easy Thermoplastic Processing Superior Compression Set/Elastic Recovery at elevated temperatures OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS Grades available in pre-colored, natural or standard black...
TECHNOLOGIES ZELAS™ polymers product range is comprised of 4 groups covering a wide range of properties, designed for film, tube and injected components for medical applications: R-TPO: Reactor TPO for...
MARVYFLO™ slush powders are designed for the manufacturer of slush molding skins for instrument panels, door panels and other soft touch parts. MARVYFLO™ formulations are plasticized PVC formulations which provide...
G-Polymer™, which can be used to freely control crystallinity and the cohesive power of the noncrystalline part, is the next generation of vinyl alcohol resins. KEY FEATURES OUTSTANDING TRANSPARENCY AND...
GOHSENOL™ (PVOH/PVA) is the brand name of our Polyvinyl alcohol. It is a water soluble synthetic resin with excellent adhesive strength, film formability and chemical stability. Since its foundation in...
GOHSENX™ is a line of advanced polyvinyl alcohol resins which have been modified for a variety of special functions. Its water resistance or excellent dispersion properties are both caracteristics that...
Hi-Selon is a water-soluble film made from polyvinyl alcohol. It is available in a wide range of types, from those that are soluble in cold water to those that are...
LINKLON™ is a silane crosslinkable polyolefin based resin. The crosslinking operates on after the material has been shaped like by extrusion or injection and expose to moisture. The benefit are...
MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN™ engineering grades have been an established and...
MODIC™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC™ - ACID-GRAFTED POLYMER (TIE RESIN) MODIC™ tie-layer resin is acid grafted polyolefin forming a...
SoarnoL™ (EVOH), is a trade name of Ethylene-Vinyl Alcohol Copolymer (EVOH) originally developed through years of research. SoarnoL™ (EVOH) is mainly composed of carbon, oxygen and hydrogen, has no toxic...
SUNPRENE™ solutions group flexible vinyl materials (PVC-P) with outstanding physical, mechanical and heat ageing performances but also remarkable surface aspect, placing specially designed SUNPRENE™ into high demanding applications. AESTHETICS SUNPRENE™
TEFABLOC™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor...
VINIKA™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic...