MCG - Performance Polymers Division Datasheets for Polypropylene Resins
Polypropylene is a thermoplastic used in packaging (films), textiles (fibers), and molded parts (containers) and more. It is a rugged addition polymer made from the propylene monomer and is unusually resistant to many chemical solvents, bases and acids.
Polypropylene Resins: Learn more
| Product Name | Notes |
|---|---|
| PRODUCT FEATURES 100% Recyclable Excellent Chemical Resistance Easy Thermoplastic Processing Superior Compression Set/Elastic Recovery at elevated temperatures OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS Grades available in pre-colored, natural or standard black... | |
| MODIC™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC™ - ACID-GRAFTED POLYMER (TIE RESIN) MODIC™ tie-layer resin is acid grafted polyolefin forming a... |