MCG - Performance Polymers Division Thermoplastic Elastomers TEFABLOC

Description
TEFABLOC™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most demanding application specifications. STANDARD TO TAILOR MADE SOLUTIONS Standard series Customized grades Homologated from official bodies as well as with OEMs approvals LOWER CARBON FOOTPRINT TEFABLOC™ includes non-food bio-sourced solutions, and is also proposed including up to 70% PIR/PCR (post industrial recycling / post consumer recycling). EXTENSIVE DESIGN POSSIBILITIES TEFABLOC™ offers chemical compatibility with many polymers including ABS, SAN, ASA, PC, PS, PP, PE, PCTA, PCTG, PET, PBT, PMMA, SMMA, DURABIO™, PA6, PA6.6, EPDM rubber. (DURABIO™ is high clarity bio-sourced engineering polymer available from MCPP) more info about DURABIO™ SOFTNESS AND MUCH MORE PROCESSES Whether it is for single or multi-material parts, TEFABLOC™ is easy to process either in injection or extrusion. Rheology may also be adapted for hollow parts manufacturing (extrusion-blow, injection-blow) as well as blow-extrusion and recently developed 3D printing-FDM process.
Description
TEFABLOC™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most demanding application specifications. STANDARD TO TAILOR MADE SOLUTIONS Standard series Customized grades Homologated from official bodies as well as with OEMs approvals LOWER CARBON FOOTPRINT TEFABLOC™ includes non-food bio-sourced solutions, and is also proposed including up to 70% PIR/PCR (post industrial recycling / post consumer recycling). EXTENSIVE DESIGN POSSIBILITIES TEFABLOC™ offers chemical compatibility with many polymers including ABS, SAN, ASA, PC, PS, PP, PE, PCTA, PCTG, PET, PBT, PMMA, SMMA, DURABIO™, PA6, PA6.6, EPDM rubber. (DURABIO™ is high clarity bio-sourced engineering polymer available from MCPP) more info about DURABIO™ SOFTNESS AND MUCH MORE PROCESSES Whether it is for single or multi-material parts, TEFABLOC™ is easy to process either in injection or extrusion. Rheology may also be adapted for hollow parts manufacturing (extrusion-blow, injection-blow) as well as blow-extrusion and recently developed 3D printing-FDM process.

Suppliers

Company
Product
Description
Supplier Links
Thermoplastic Elastomers - TEFABLOC - MCG - Performance Polymers Division
Bellevue, OH, United States
Thermoplastic Elastomers
TEFABLOC
Thermoplastic Elastomers TEFABLOC
TEFABLOC™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most demanding application specifications. STANDARD TO TAILOR MADE SOLUTIONS Standard series Customized grades Homologated from official bodies as well as with OEMs approvals LOWER CARBON FOOTPRINT TEFABLOC™ includes non-food bio-sourced solutions, and is also proposed including up to 70% PIR/PCR (post industrial recycling / post consumer recycling). EXTENSIVE DESIGN POSSIBILITIES TEFABLOC™ offers chemical compatibility with many polymers including ABS, SAN, ASA, PC, PS, PP, PE, PCTA, PCTG, PET, PBT, PMMA, SMMA, DURABIO™, PA6, PA6.6, EPDM rubber. (DURABIO™ is high clarity bio-sourced engineering polymer available from MCPP) more info about DURABIO™ SOFTNESS AND MUCH MORE PROCESSES Whether it is for single or multi-material parts, TEFABLOC™ is easy to process either in injection or extrusion. Rheology may also be adapted for hollow parts manufacturing (extrusion-blow, injection-blow) as well as blow-extrusion and recently developed 3D printing-FDM process.

TEFABLOC™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor or dynamic cross-linking. A well-matched combination of features will satisfy even your most demanding application specifications.

STANDARD TO TAILOR MADE SOLUTIONS

  • Standard series
  • Customized grades
  • Homologated from official bodies as well as with OEMs approvals

LOWER CARBON FOOTPRINT

TEFABLOC™ includes non-food bio-sourced solutions, and is also proposed including up to 70% PIR/PCR (post industrial recycling / post consumer recycling).

EXTENSIVE DESIGN POSSIBILITIES

TEFABLOC™ offers chemical compatibility with many polymers including ABS, SAN, ASA, PC, PS, PP, PE, PCTA, PCTG, PET, PBT, PMMA, SMMA, DURABIO™, PA6, PA6.6, EPDM rubber.

(DURABIO™ is high clarity bio-sourced engineering polymer available from MCPP)
more info about DURABIO™

SOFTNESS AND MUCH MORE

PROCESSES

Whether it is for single or multi-material parts, TEFABLOC™ is easy to process either in injection or extrusion. Rheology may also be adapted for hollow parts manufacturing (extrusion-blow, injection-blow) as well as blow-extrusion and recently developed 3D printing-FDM process.

Supplier's Site

Technical Specifications

  MCG - Performance Polymers Division
Product Category Polymers and Plastic Resins
Product Number TEFABLOC
Product Name Thermoplastic Elastomers
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data