MCG - Performance Polymers Division Thermoplastic Elastomers TREXPRENE

Description
PRODUCT FEATURES 100% Recyclable Excellent Chemical Resistance Easy Thermoplastic Processing Superior Compression Set/Elastic Recovery at elevated temperatures OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS Grades available in pre-colored, natural or standard black Highly UV resistant material Tailored high flow/low flow, improved scratch & mar, anti-wear grades available A wide range of hardnesses from 45 Shore A to 50 Shore D are commercially available Can be used as a component of TPO skin formulations. EASY PROCESSING Trexprene™ grades are suitable for injection, extrusion and blow molding and can be used with typical thermoplastic molding equipment. Sprues & runners, off-fall or scrap parts can be recycled back in provided they are kept free from contamination.
Description
PRODUCT FEATURES 100% Recyclable Excellent Chemical Resistance Easy Thermoplastic Processing Superior Compression Set/Elastic Recovery at elevated temperatures OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS Grades available in pre-colored, natural or standard black Highly UV resistant material Tailored high flow/low flow, improved scratch & mar, anti-wear grades available A wide range of hardnesses from 45 Shore A to 50 Shore D are commercially available Can be used as a component of TPO skin formulations. EASY PROCESSING Trexprene™ grades are suitable for injection, extrusion and blow molding and can be used with typical thermoplastic molding equipment. Sprues & runners, off-fall or scrap parts can be recycled back in provided they are kept free from contamination.

Suppliers

Company
Product
Description
Supplier Links
Thermoplastic Elastomers - TREXPRENE - MCG - Performance Polymers Division
Bellevue, OH, United States
Thermoplastic Elastomers
TREXPRENE
Thermoplastic Elastomers TREXPRENE
PRODUCT FEATURES 100% Recyclable Excellent Chemical Resistance Easy Thermoplastic Processing Superior Compression Set/Elastic Recovery at elevated temperatures OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS Grades available in pre-colored, natural or standard black Highly UV resistant material Tailored high flow/low flow, improved scratch & mar, anti-wear grades available A wide range of hardnesses from 45 Shore A to 50 Shore D are commercially available Can be used as a component of TPO skin formulations. EASY PROCESSING Trexprene™ grades are suitable for injection, extrusion and blow molding and can be used with typical thermoplastic molding equipment. Sprues & runners, off-fall or scrap parts can be recycled back in provided they are kept free from contamination.

PRODUCT FEATURES

  • 100% Recyclable
  • Excellent Chemical Resistance
  • Easy Thermoplastic Processing
  • Superior Compression Set/Elastic Recovery at elevated temperatures

OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS

  • Grades available in pre-colored, natural or standard black
  • Highly UV resistant material
  • Tailored high flow/low flow, improved scratch & mar, anti-wear grades available
  • A wide range of hardnesses from 45 Shore A to 50 Shore D are commercially available
  • Can be used as a component of TPO skin formulations.

EASY PROCESSING

  • Trexprene™ grades are suitable for injection, extrusion and blow molding and can be used with typical thermoplastic molding equipment.
  • Sprues & runners, off-fall or scrap parts can be recycled back in provided they are kept free from contamination.
Supplier's Site

Technical Specifications

  MCG - Performance Polymers Division
Product Category Polymers and Plastic Resins
Product Number TREXPRENE
Product Name Thermoplastic Elastomers
Type ExtrusionGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data

Similar Products

ELAN-Cast® - E 297 Resin / C 85 Hardener - ELANTAS North America LLC
Specs
Type CastingResin; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details
Ducoya® Electrostatic Dissipative Polyimide for Semiconductors - G201 ESD - Duvelco Limited
Specs
Type Thermoplastic
Form / Shape Pellets
Chemical System Polyimide or Bismaleimide (BMI)
View Details
POLYPROPYLENE (PP) NATURAL PELLETS - 4820WZ (2 LBS) - APSX, LLC
Specs
Type MoldingCompound; Thermoplastic
Form / Shape Pellets
Chemical System Polypropylene
View Details
Low Outgassing Two Component Epoxy - EP30-2 - Master Bond, Inc.
Specs
Type CastingResin; Optical; Thermally cured
Form / Shape Liquid
Chemical System Epoxy
View Details