MCG - Performance Polymers Division Datasheets for Elastomers and Rubber Compounds

Elastomers and rubber materials are characterized by their high degree of flexibility and elasticity (high reversible elongation or resilience).
Elastomers and Rubber Compounds: Learn more

Product Name Notes
BIO BASE ENGINEERING POLYMER DURABIO™ combines most of the advantageous properties of Polycarbonate (PC) and those of the Polymethacrylate (PMMA), with additionally the bio origin of raw material. KEY FEATURES...
PRODUCT FEATURES 100% Recyclable Excellent Chemical Resistance Easy Thermoplastic Processing Superior Compression Set/Elastic Recovery at elevated temperatures OEM SPECIFICATIONS TO CUSTOMIZED FORMULATIONS Grades available in pre-colored, natural or standard black...
REVOLUTIONARY IN BIO PROPERTIES BioPBS™ (bio-based polybutylene succinate) is revolutionary in its two-fold bio properties. BIO-BASED Using advanced technology from Mitsubishi Chemical Corporation, it is both bio-based and biodegradable plastic.
TECHNOLOGIES ZELAS™ polymers product range is comprised of 4 groups covering a wide range of properties, designed for film, tube and injected components for medical applications: R-TPO: Reactor TPO for...
MCPP has been a leading supplier of high performance TPE (Thermal Plastic Elastomers) resins for the automotive industry for many years. Our THERMORUN™ engineering grades have been an established and...
TEFABLOC™ incorporates several technologies including TPE-S, TPO, TPE-E, as well as the newly developed non-food bio based TPU. Its many possible properties can also be boosted in process by reactor...