MCG - Performance Polymers Division Vinyl Alcohol Polymers GOHSENX

Description
GOHSENX™ is a line of advanced polyvinyl alcohol resins which have been modified for a variety of special functions. Its water resistance or excellent dispersion properties are both caracteristics that conventional PVOH doesn't possess. GOHSENX™ Series Characteristic Key features Applications Z Series Acetoacetyl modified Excellent cross linkability Excellent water resistance US Soarus High reactivity Water resistance UV curable Paper Adhesives US Soarus Thermal recording paper Water-resistant adhesive Instant adhesive Emulsifier for Vinyl acetate Cosmetics Hair Care L Series Sulfonic modified Excellent dispersibility Emulsafiability US Soarus Dispersibility for organic and inorganic materials Protective colloid property Thermal paper Adhesives US Soarnol Dye dispersant agent Emulsifier for Acrylic/styrene/EVA Hot melt adhesives T Series Carboxyl modified Form a chelate with polyvalent metal ions US Soarus Reactivity and Water solubility with carboxylic group Paper Adhesives Soarus Coat paper NCR Release paper Adhesives Water soluble film Oil resistance paper for food packaging K Series Cationic modified Absorption of negatively charged substrates US Soarus Cationic property, Adsorption to negatively charged matter (natural fiber, pulp, etc.) Paper Drilling fluids US Soarus Ink Jet media binder Emulsifier for Vinyl acetate Cationic additive WO, LW (Ethylene oxyde) Hydrophilic and internal plasticized Water soluble film Secondary suspension agent for PVC WO Series Ethylene oxyde modified US Soarus Flexibility Hydrophilic Ink Jet media binder Additive for hydrophilicity Flexible LW Series Low saponified value (30 – 50 mol%), 40wt% aqueous solution US Soarus Water soluble, hydrophilic PVOH PVC suspension agent Anchor coat agent Hot melt adhesives OKS - 5081 High swellable PVOH US Soarus Excellent water retention property Oil & gas application, SAP
Description
GOHSENX™ is a line of advanced polyvinyl alcohol resins which have been modified for a variety of special functions. Its water resistance or excellent dispersion properties are both caracteristics that conventional PVOH doesn't possess. GOHSENX™ Series Characteristic Key features Applications Z Series Acetoacetyl modified Excellent cross linkability Excellent water resistance US Soarus High reactivity Water resistance UV curable Paper Adhesives US Soarus Thermal recording paper Water-resistant adhesive Instant adhesive Emulsifier for Vinyl acetate Cosmetics Hair Care L Series Sulfonic modified Excellent dispersibility Emulsafiability US Soarus Dispersibility for organic and inorganic materials Protective colloid property Thermal paper Adhesives US Soarnol Dye dispersant agent Emulsifier for Acrylic/styrene/EVA Hot melt adhesives T Series Carboxyl modified Form a chelate with polyvalent metal ions US Soarus Reactivity and Water solubility with carboxylic group Paper Adhesives Soarus Coat paper NCR Release paper Adhesives Water soluble film Oil resistance paper for food packaging K Series Cationic modified Absorption of negatively charged substrates US Soarus Cationic property, Adsorption to negatively charged matter (natural fiber, pulp, etc.) Paper Drilling fluids US Soarus Ink Jet media binder Emulsifier for Vinyl acetate Cationic additive WO, LW (Ethylene oxyde) Hydrophilic and internal plasticized Water soluble film Secondary suspension agent for PVC WO Series Ethylene oxyde modified US Soarus Flexibility Hydrophilic Ink Jet media binder Additive for hydrophilicity Flexible LW Series Low saponified value (30 – 50 mol%), 40wt% aqueous solution US Soarus Water soluble, hydrophilic PVOH PVC suspension agent Anchor coat agent Hot melt adhesives OKS - 5081 High swellable PVOH US Soarus Excellent water retention property Oil & gas application, SAP

Suppliers

Company
Product
Description
Supplier Links
Vinyl Alcohol Polymers - GOHSENX - MCG - Performance Polymers Division
Bellevue, OH, United States
Vinyl Alcohol Polymers
GOHSENX
Vinyl Alcohol Polymers GOHSENX
GOHSENX™ is a line of advanced polyvinyl alcohol resins which have been modified for a variety of special functions. Its water resistance or excellent dispersion properties are both caracteristics that conventional PVOH doesn't possess. GOHSENX™ Series Characteristic Key features Applications Z Series Acetoacetyl modified Excellent cross linkability Excellent water resistance US Soarus High reactivity Water resistance UV curable Paper Adhesives US Soarus Thermal recording paper Water-resistant adhesive Instant adhesive Emulsifier for Vinyl acetate Cosmetics Hair Care L Series Sulfonic modified Excellent dispersibility Emulsafiability US Soarus Dispersibility for organic and inorganic materials Protective colloid property Thermal paper Adhesives US Soarnol Dye dispersant agent Emulsifier for Acrylic/styrene/EVA Hot melt adhesives T Series Carboxyl modified Form a chelate with polyvalent metal ions US Soarus Reactivity and Water solubility with carboxylic group Paper Adhesives Soarus Coat paper NCR Release paper Adhesives Water soluble film Oil resistance paper for food packaging K Series Cationic modified Absorption of negatively charged substrates US Soarus Cationic property, Adsorption to negatively charged matter (natural fiber, pulp, etc.) Paper Drilling fluids US Soarus Ink Jet media binder Emulsifier for Vinyl acetate Cationic additive WO, LW (Ethylene oxyde) Hydrophilic and internal plasticized Water soluble film Secondary suspension agent for PVC WO Series Ethylene oxyde modified US Soarus Flexibility Hydrophilic Ink Jet media binder Additive for hydrophilicity Flexible LW Series Low saponified value (30 – 50 mol%), 40wt% aqueous solution US Soarus Water soluble, hydrophilic PVOH PVC suspension agent Anchor coat agent Hot melt adhesives OKS - 5081 High swellable PVOH US Soarus Excellent water retention property Oil & gas application, SAP

GOHSENX™ is a line of advanced polyvinyl alcohol resins which have been modified for a variety of special functions. Its water resistance or excellent dispersion properties are both caracteristics that conventional PVOH doesn't possess.

GOHSENX™

SeriesCharacteristicKey featuresApplications
Z SeriesAcetoacetyl modified
  • Excellent cross linkability
  • Excellent water resistance

US Soarus

  • High reactivity
  • Water resistance
  • UV curable
  • Paper
  • Adhesives

US Soarus

  • Thermal recording paper
  • Water-resistant adhesive
  • Instant adhesive
  • Emulsifier for Vinyl acetate
  • Cosmetics
  • Hair Care
L SeriesSulfonic modified
  • Excellent dispersibility
  • Emulsafiability

US Soarus

  • Dispersibility for organic and inorganic materials
  • Protective colloid property
  • Thermal paper
  • Adhesives
US Soarnol
  • Dye dispersant agent
  • Emulsifier for Acrylic/styrene/EVA
  • Hot melt adhesives
T SeriesCarboxyl modifiedForm a chelate with polyvalent metal ions

US Soarus

Reactivity and Water solubility with carboxylic group

  • Paper
  • Adhesives

Soarus

  • Coat paper
  • NCR
  • Release paper
  • Adhesives
  • Water soluble film
  • Oil resistance paper for food packaging
K SeriesCationic modifiedAbsorption of negatively charged substrates

US Soarus

  • Cationic property, Adsorption to negatively charged matter (natural fiber, pulp, etc.)
  • Paper
  • Drilling fluids

US Soarus

  • Ink Jet media binder
  • Emulsifier for Vinyl acetate
  • Cationic additive
WO, LW
(Ethylene oxyde)
Hydrophilic and internal plasticized
  • Water soluble film
  • Secondary suspension agent for PVC
WO SeriesEthylene oxyde modifiedUS Soarus
  • Flexibility
  • Hydrophilic
  • Ink Jet media binder
  • Additive for hydrophilicity
  • Flexible
LW SeriesLow saponified value (30 – 50 mol%), 40wt% aqueous solutionUS Soarus

Water soluble, hydrophilic PVOH

  • PVC suspension agent
  • Anchor coat agent
  • Hot melt adhesives
OKS - 5081High swellable PVOHUS Soarus Excellent water retention propertyOil & gas application, SAP
Supplier's Site

Technical Specifications

  MCG - Performance Polymers Division
Product Category Polymers and Plastic Resins
Product Number GOHSENX
Product Name Vinyl Alcohol Polymers
Type FilmGrade; Thermoplastic
Unlock Full Specs
to access all available technical data