MCG - Performance Polymers Division Functional Polyolefins MODIC

Description
MODIC™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC™ - ACID-GRAFTED POLYMER (TIE RESIN) MODIC™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor affinity. Formulations are adapted to PE, PP, EVOH, PA, PS, PET, PBT, PC, metal and glass and may be used for: Film (cast film, blown film) Multi-layer sheet Pipe Coating Blow molding (bottles, containers) Coupling agent / compatiblizer (plastic with glass and natural fiber) Adhesive promoter for injected or extruded multi-material parts Extrusion coating and lamination MODIC™ – PEELABLE MODIFIED POLYMER-ALLOY (PEELABLE SEALANT RESIN) Modic™-Peelable easy peelable sealant resins are designed through our wide experience in polymer modifications and compounding technologies. These polymer alloys are used in various lidding film applications for smooth & easy peel functions with little or no residue after peeling. It can be used in a wide range of heat seal temperatures to achieve stable & uniform seal/peel characteristics. We have various direct food compliant grades for PP; PS; PE; PET & PLA substrates. Our resins are suitable for conventional processing such as blown or cast film and also by lamination. PERFORMANCE AND EASY PROCESSABILITY Since MODIC™ is a polyolefin-based adhesive polymer, it maintains polyolefin-like characteristics including: mechanical strength, thermal properties, chemical resistance and easy-processing in numerous multi-layer applications. MODIC™ wide product range can offer the best technical and design efficient solutions suited to your needs.
Description
MODIC™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC™ - ACID-GRAFTED POLYMER (TIE RESIN) MODIC™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor affinity. Formulations are adapted to PE, PP, EVOH, PA, PS, PET, PBT, PC, metal and glass and may be used for: Film (cast film, blown film) Multi-layer sheet Pipe Coating Blow molding (bottles, containers) Coupling agent / compatiblizer (plastic with glass and natural fiber) Adhesive promoter for injected or extruded multi-material parts Extrusion coating and lamination MODIC™ – PEELABLE MODIFIED POLYMER-ALLOY (PEELABLE SEALANT RESIN) Modic™-Peelable easy peelable sealant resins are designed through our wide experience in polymer modifications and compounding technologies. These polymer alloys are used in various lidding film applications for smooth & easy peel functions with little or no residue after peeling. It can be used in a wide range of heat seal temperatures to achieve stable & uniform seal/peel characteristics. We have various direct food compliant grades for PP; PS; PE; PET & PLA substrates. Our resins are suitable for conventional processing such as blown or cast film and also by lamination. PERFORMANCE AND EASY PROCESSABILITY Since MODIC™ is a polyolefin-based adhesive polymer, it maintains polyolefin-like characteristics including: mechanical strength, thermal properties, chemical resistance and easy-processing in numerous multi-layer applications. MODIC™ wide product range can offer the best technical and design efficient solutions suited to your needs.

Suppliers

Company
Product
Description
Supplier Links
Functional Polyolefins - MODIC - MCG - Performance Polymers Division
Bellevue, OH, United States
Functional Polyolefins
MODIC
Functional Polyolefins MODIC
MODIC™ offers two technologies designed to be used as a tie-resin or for peelable purposes: MODIC™ - ACID-GRAFTED POLYMER (TIE RESIN) MODIC™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor affinity. Formulations are adapted to PE, PP, EVOH, PA, PS, PET, PBT, PC, metal and glass and may be used for: Film (cast film, blown film) Multi-layer sheet Pipe Coating Blow molding (bottles, containers) Coupling agent / compatiblizer (plastic with glass and natural fiber) Adhesive promoter for injected or extruded multi-material parts Extrusion coating and lamination MODIC™ – PEELABLE MODIFIED POLYMER-ALLOY (PEELABLE SEALANT RESIN) Modic™-Peelable easy peelable sealant resins are designed through our wide experience in polymer modifications and compounding technologies. These polymer alloys are used in various lidding film applications for smooth & easy peel functions with little or no residue after peeling. It can be used in a wide range of heat seal temperatures to achieve stable & uniform seal/peel characteristics. We have various direct food compliant grades for PP; PS; PE; PET & PLA substrates. Our resins are suitable for conventional processing such as blown or cast film and also by lamination. PERFORMANCE AND EASY PROCESSABILITY Since MODIC™ is a polyolefin-based adhesive polymer, it maintains polyolefin-like characteristics including: mechanical strength, thermal properties, chemical resistance and easy-processing in numerous multi-layer applications. MODIC™ wide product range can offer the best technical and design efficient solutions suited to your needs.

MODIC™ offers two technologies designed to be used as a tie-resin or for peelable purposes:

MODIC™ - ACID-GRAFTED POLYMER (TIE RESIN)

MODIC™ tie-layer resin is acid grafted polyolefin forming a layer or a coating which provides adhesion between materials that have poor affinity. Formulations are adapted to PE, PP, EVOH, PA, PS, PET, PBT, PC, metal and glass and may be used for:

  • Film (cast film, blown film)
  • Multi-layer sheet
  • Pipe Coating
  • Blow molding (bottles, containers)
  • Coupling agent / compatiblizer (plastic with glass and natural fiber)
  • Adhesive promoter for injected or extruded multi-material parts
  • Extrusion coating and lamination

MODIC™ – PEELABLE MODIFIED POLYMER-ALLOY (PEELABLE SEALANT RESIN)

Modic™-Peelable easy peelable sealant resins are designed through our wide experience in polymer modifications and compounding technologies.

These polymer alloys are used in various lidding film applications for smooth & easy peel functions with little or no residue after peeling.

It can be used in a wide range of heat seal temperatures to achieve stable & uniform seal/peel characteristics. We have various direct food compliant grades for PP; PS; PE; PET & PLA substrates.

Our resins are suitable for conventional processing such as blown or cast film and also by lamination.

PERFORMANCE AND EASY PROCESSABILITY

Since MODIC™ is a polyolefin-based adhesive polymer, it maintains polyolefin-like characteristics including: mechanical strength, thermal properties, chemical resistance and easy-processing in numerous multi-layer applications.

MODIC™ wide product range can offer the best technical and design efficient solutions suited to your needs.

Supplier's Site

Technical Specifications

  MCG - Performance Polymers Division
Product Category Polymers and Plastic Resins
Product Number MODIC
Product Name Functional Polyolefins
Type ExtrusionGrade; FilmGrade; MoldingCompound; Thermoplastic
Unlock Full Specs
to access all available technical data