MCG - Performance Polymers Division Datasheets for Polyvinyl Chloride Resins

Polyvinyl chloride, typically called PVC, is a brittle, solid plastic used in a wide range of applications and environments.


Polyvinyl Chloride Resins: Learn more

Product Name Notes
MARVYFLO™ slush powders are designed for the manufacturer of slush molding skins for instrument panels, door panels and other soft touch parts. MARVYFLO™ formulations are plasticized PVC formulations which provide...
G-Polymer™, which can be used to freely control crystallinity and the cohesive power of the noncrystalline part, is the next generation of vinyl alcohol resins. KEY FEATURES OUTSTANDING TRANSPARENCY AND...
GOHSENOL™ (PVOH/PVA) is the brand name of our Polyvinyl alcohol. It is a water soluble synthetic resin with excellent adhesive strength, film formability and chemical stability. Since its foundation in...
GOHSENX™ is a line of advanced polyvinyl alcohol resins which have been modified for a variety of special functions. Its water resistance or excellent dispersion properties are both caracteristics that...
Hi-Selon is a water-soluble film made from polyvinyl alcohol. It is available in a wide range of types, from those that are soluble in cold water to those that are...
SUNPRENE™ solutions group flexible vinyl materials (PVC-P) with outstanding physical, mechanical and heat ageing performances but also remarkable surface aspect, placing specially designed SUNPRENE™ into high demanding applications. AESTHETICS SUNPRENE™
VINIKA™ is the brand name for vinyl compounds, including soft (PVC-P) and rigid (PVC-U) solutions. The flexible PVC-P range includes phthalate and phenol free solutions with low VOC (Volatile Organic...