Trebor International Datasheets for Utility Pumps
Utility pumps are used in many applications such as dewatering low-lying areas, pool covers, and sumps. They are not designed for continuous use.
Utility Pumps: Learn more
| Product Name | Notes |
|---|---|
| A High Purity Chemical Pump for High Volume Flow Applications. The Trebor® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100°C. Using only... | |
| Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a... | |
| Ideal for single-wafer wet process applications, the Trebor® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and... | |
| Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design,... | |
| The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with... | |
| The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that... | |
| The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small... | |
| The new air-operated Trebor® Magnum 620 Chemical Pump is the technological advancement of Trebor's Magnum 610; the industry's best selling and time-proven high purity diaphragm pump. The new 620... | |
| The Trebor® Magnum 610 Pump handles flow capacities up to 9.5 GPM and temperatures up to 100°C. Using only virgin PTFE and PFA materials in the fluid path, the... |