Trebor International Chemical Slurry Pump Champion SL20

Description
Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge™ design, which allows for near pulse-less overlapping discharge cycles. This, in addition to the pump's smooth, oversized flow path, significantly reduces shear effects that can cause slurry agglomeration. This high purity, low maintenance pump also provides extended life between service intervals. Preventive maintenance is quick, easy and inexpensive. Only check valve components and diaphragms need to be replaced at regular, extended intervals. The SL20 is used in conjunction with Trebor's PC20 external pump controller. This controller was designed specifically for the Champion pump and offers increased up-time and consistently smooth slurry delivery.
Description
Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge™ design, which allows for near pulse-less overlapping discharge cycles. This, in addition to the pump's smooth, oversized flow path, significantly reduces shear effects that can cause slurry agglomeration. This high purity, low maintenance pump also provides extended life between service intervals. Preventive maintenance is quick, easy and inexpensive. Only check valve components and diaphragms need to be replaced at regular, extended intervals. The SL20 is used in conjunction with Trebor's PC20 external pump controller. This controller was designed specifically for the Champion pump and offers increased up-time and consistently smooth slurry delivery.

Suppliers

Company
Product
Description
Supplier Links
Chemical Slurry Pump - Champion SL20 - Trebor International
West Jordan, UT, USA
Chemical Slurry Pump
Champion SL20
Chemical Slurry Pump Champion SL20
Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge™ design, which allows for near pulse-less overlapping discharge cycles. This, in addition to the pump's smooth, oversized flow path, significantly reduces shear effects that can cause slurry agglomeration. This high purity, low maintenance pump also provides extended life between service intervals. Preventive maintenance is quick, easy and inexpensive. Only check valve components and diaphragms need to be replaced at regular, extended intervals. The SL20 is used in conjunction with Trebor's PC20 external pump controller. This controller was designed specifically for the Champion pump and offers increased up-time and consistently smooth slurry delivery.

Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a unique Cross Phase Discharge™ design, which allows for near pulse-less overlapping discharge cycles. This, in addition to the pump's smooth, oversized flow path, significantly reduces shear effects that can cause slurry agglomeration.

This high purity, low maintenance pump also provides extended life between service intervals. Preventive maintenance is quick, easy and inexpensive. Only check valve components and diaphragms need to be replaced at regular, extended intervals. The SL20 is used in conjunction with Trebor's PC20 external pump controller. This controller was designed specifically for the Champion pump and offers increased up-time and consistently smooth slurry delivery.

Supplier's Site

Technical Specifications

  Trebor International
Product Category Liquid Handling Pumps
Product Number Champion SL20
Product Name Chemical Slurry Pump
Pump Type Agitator Pump; Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Mixing Pump; Positive Displacement Pump; Self-Priming Pump; Utility Pump
Discharge Pressure 80.0 psi (56.25 m of Water)
Liquid Flow 6.000 GPM (22.73 L/min)
Discharge Size 0.750 inch (19.05 mm)
Media Temperature 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
SANDPIPER - Food Beverage & Sanitary AODD Pumps - T1F - Rogers Machinery Company, Inc.
Specs
Pump Type Sanitary Pump
Discharge Pressure 125.0 psi (87.88 m of Water)
Liquid Flow 0.000 to 45.000 GPM (0.00 to 170.45 L/min)
View Details
PSD/6 - 63133-01 - Hamilton Company
Hamilton Company
Specs
Pump Type Syringe Pump
Power Source 24 VDC
View Details