Trebor International Datasheets for Pump Controllers
Pump controllers monitor flow and/or level variables, and control a pump accordingly to maintain the desired levels. Pump control can include simply turning a pump on and off, or more advanced controls for pump speed, output pressure, etc.
Pump Controllers: Learn more
| Product Name | Notes |
|---|---|
| The PC15 is a cross-phase controller that uses a vacuum for the suction stroke. This helps produce a near pulse-less flow output. Visual User Interface With Touch-Button Controls Signals For... | |
| The PC20 is a cross-phase controller that uses a vacuum for the suction stroke. This helps produce a near pulse-less flow output. This controller does require end-of-stroke sensors. Capable Of... | |
| The PC6 is an electronic oscillation controller that allows for more accurate cycle rates management. Can Be Mounted In A Clean Environment | |
| The Trebor® PC7 pump controllers are designed to provide easy-to-use, trouble-free operation for your air-operated chemical pump. Constructed entirely of PFA or polypropylene housings and high performance engineering plastic... |