Trebor International Ultra High Purity Pnuematic Chemical Delivery Pump Model 110

Description
The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest pumps on the market for its capacity. With multiple control options, fluid connections, and accessories, the 110 can be configured to help you achieve the requirements of your low flow, high purity application or in chemical waste applications. Reliable Operation In Various Applications Because Of Patented Non-Stall Air Logic Design Safe, Pneumatic Operation With Clean, Dry Air Or Nitrogen Adjustable Exhaust Muffler For Steady Operation In High Back Pressure/Low Flow Conditions High Dry Suction Capability Because Of Patented Floating PTFE O-Ring Check Valve
Description
The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest pumps on the market for its capacity. With multiple control options, fluid connections, and accessories, the 110 can be configured to help you achieve the requirements of your low flow, high purity application or in chemical waste applications. Reliable Operation In Various Applications Because Of Patented Non-Stall Air Logic Design Safe, Pneumatic Operation With Clean, Dry Air Or Nitrogen Adjustable Exhaust Muffler For Steady Operation In High Back Pressure/Low Flow Conditions High Dry Suction Capability Because Of Patented Floating PTFE O-Ring Check Valve

Suppliers

Company
Product
Description
Supplier Links
Ultra High Purity Pnuematic Chemical Delivery Pump - Model 110 - Trebor International
West Jordan, UT, USA
Ultra High Purity Pnuematic Chemical Delivery Pump
Model 110
Ultra High Purity Pnuematic Chemical Delivery Pump Model 110
The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest pumps on the market for its capacity. With multiple control options, fluid connections, and accessories, the 110 can be configured to help you achieve the requirements of your low flow, high purity application or in chemical waste applications. Reliable Operation In Various Applications Because Of Patented Non-Stall Air Logic Design Safe, Pneumatic Operation With Clean, Dry Air Or Nitrogen Adjustable Exhaust Muffler For Steady Operation In High Back Pressure/Low Flow Conditions High Dry Suction Capability Because Of Patented Floating PTFE O-Ring Check Valve

The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small footprints in mind. Because of the pump design and the internal air control valves, the 110 is one of the smallest pumps on the market for its capacity. With multiple control options, fluid connections, and accessories, the 110 can be configured to help you achieve the requirements of your low flow, high purity application or in chemical waste applications.

  • Reliable Operation In Various Applications Because Of Patented Non-Stall Air Logic Design
  • Safe, Pneumatic Operation With Clean, Dry Air Or Nitrogen
  • Adjustable Exhaust Muffler For Steady Operation In High Back Pressure/Low Flow Conditions
  • High Dry Suction Capability Because Of Patented Floating PTFE O-Ring Check Valve
Supplier's Site

Technical Specifications

  Trebor International
Product Category Liquid Handling Pumps
Product Number Model 110
Product Name Ultra High Purity Pnuematic Chemical Delivery Pump
Pump Type Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Utility Pump
Discharge Pressure 60.0 psi (42.18 m of Water)
Liquid Flow 5.500 GPM (20.83 L/min)
Media Temperature 212 F (100 C)
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Recessed Above Ground Pump Station - EVERLAST™ - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details
Hydraulic Pump/Motor - 53823610 - Radwell International
Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump
View Details
Shoebox Air Powered Hydraulic Pumps - 61755 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Liquid Flow 0.433 GPM (1.64 L/min)
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 11.3-401 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 2.90 HP
View Details