Trebor International Ultra High Purity Disposable Chemical Pump Purus 20

Description
Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor® has created an ultrapure pump utilizing proven components with minimal parts. This manufacturing approach has created a reliable, leak proof, disposable pump that costs less than most competitors' rebuild kits while providing you with the utmost in purity and exceptional performance. This pump can be externally controlled or installed as a self-contained unit using Trebor's PC7 air-powered pump controller that mounts on the Purus 20. The Purus 20 is constructed entirely of PFA and PTFE, and includes no elastomers or metal parts for maximum purity and chemical compatibility.
Description
Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor® has created an ultrapure pump utilizing proven components with minimal parts. This manufacturing approach has created a reliable, leak proof, disposable pump that costs less than most competitors' rebuild kits while providing you with the utmost in purity and exceptional performance. This pump can be externally controlled or installed as a self-contained unit using Trebor's PC7 air-powered pump controller that mounts on the Purus 20. The Purus 20 is constructed entirely of PFA and PTFE, and includes no elastomers or metal parts for maximum purity and chemical compatibility.

Suppliers

Company
Product
Description
Supplier Links
Ultra High Purity Disposable Chemical Pump - Purus 20 - Trebor International
West Jordan, UT, USA
Ultra High Purity Disposable Chemical Pump
Purus 20
Ultra High Purity Disposable Chemical Pump Purus 20
Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor® has created an ultrapure pump utilizing proven components with minimal parts. This manufacturing approach has created a reliable, leak proof, disposable pump that costs less than most competitors' rebuild kits while providing you with the utmost in purity and exceptional performance. This pump can be externally controlled or installed as a self-contained unit using Trebor's PC7 air-powered pump controller that mounts on the Purus 20. The Purus 20 is constructed entirely of PFA and PTFE, and includes no elastomers or metal parts for maximum purity and chemical compatibility.

Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design, Trebor® has created an ultrapure pump utilizing proven components with minimal parts. This manufacturing approach has created a reliable, leak proof, disposable pump that costs less than most competitors' rebuild kits while providing you with the utmost in purity and exceptional performance. This pump can be externally controlled or installed as a self-contained unit using Trebor's PC7 air-powered pump controller that mounts on the Purus 20. The Purus 20 is constructed entirely of PFA and PTFE, and includes no elastomers or metal parts for maximum purity and chemical compatibility.

Supplier's Site

Technical Specifications

  Trebor International
Product Category Liquid Handling Pumps
Product Number Purus 20
Product Name Ultra High Purity Disposable Chemical Pump
Pump Type Bellows Pump; Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump; Utility Pump
Discharge Pressure 80.0 psi (56.25 m of Water)
Liquid Flow 5.800 GPM (21.97 L/min)
Discharge Size 0.500 inch (12.7 mm)
Media Temperature 248 F (120 C)
Unlock Full Specs
to access all available technical data

Similar Products

EVO6 Syringe Pump - E606 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details
Water Pumps - 2484925 - RS Components, Ltd.
RS Components, Ltd.
Specs
Discharge Pressure 145.0 psi (102 m of Water)
Power Source AC; 230V ac
Pump Housing Material Cast Iron; Cast Iron
View Details
Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Above Ground Pump Station - EVERLAST™ Series Hi-Head - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 1300.000 GPM (4924.24 L/min)
HP 1.50 to 50.00 HP
View Details