Trebor International Datasheets for Water Pumps
Water pumps move water that does not contain suspended solids or particulates. Applications include water supply, irrigation, land and mine drainage, sea water desalination, and condensate transport.
Water Pumps: Learn more
| Product Name | Notes |
|---|---|
| A High Purity Chemical Pump for High Volume Flow Applications. The Trebor® Mega 960 Pump handles flow capacities up to 25 GPM and temperatures up to 100°C. Using only... | |
| Engineered specifically for slurry delivery applications, the Champion SL20 will handle even the most aggressive slurries with ease. The Champion air-operated, double diaphragm slurry pump is shaft-less and offers a... | |
| Ideal for single-wafer wet process applications, the Trebor® Purus CP is a two-chamber, cross-phase discharge diaphragm pump that synchronizes the dual pumping action to minimize fluctuations in pressure and... | |
| Purus 20 diaphragm pump offers a unique solution to the constant maintenance or rebuilding of existing chemical pumps currently available on the market. With a revolutionary injection molded PFA design,... | |
| The Evolve 55 is an evolutionary design of one our most popular and reliable pumps, the Maxim 50. With the help of our customers, we designed the Evolve 55 with... | |
| The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that... | |
| The Model 110 has been on the market for over 15 years, proving to be an industry standard for low flow, high purity applications. It was originally designed with small... | |
| The new air-operated Trebor® Magnum 620 Chemical Pump is the technological advancement of Trebor's Magnum 610; the industry's best selling and time-proven high purity diaphragm pump. The new 620... | |
| The Trebor® Magnum 610 Pump handles flow capacities up to 9.5 GPM and temperatures up to 100°C. Using only virgin PTFE and PFA materials in the fluid path, the... |