Trebor International Datasheets for Pulsation Dampeners
Pulsation dampeners are devices that control the pulsations that result from a pressurized system's stroking action. They are often referred to as accumulators or surge suppressors.
Pulsation Dampeners: Learn more
| Product Name | Notes |
|---|---|
| The SS40 is an air-operated pulsation dampener that was designed to handle acids and solvents at temperatures of up to 140° C and air supply pressures of up to 80psig. | |
| The SS85 surge suppressor was designed to reduce discharge line surges and can be installed wherever line pulses affect the performance of a process. No Maintenance Required Extends Filter Life... | |
| The SS95 is an air-operated pulsation dampener that was designed to reduce liquid line surging and pulsation. It effectively reduces liquid line pressure fluctuation to less than ±3 psi in... |