Trebor International Ultra High Purity Chemical Delivery Pump Maxim 50

Description
The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at temperatures up to 180°C. The Maxim 50's revolutionary design allows the pump to be configured for specific applications. You may select from three control base options: recirculation, chemical delivery, or external control. The recirculation and chemical delivery configurations are self contained while the external control base option allows for pump operation via existing air control systems or by PLC/PC control using fiber optic inputs from the pump; suitable for either recirculation or chemical delivery applications.
Description
The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at temperatures up to 180°C. The Maxim 50's revolutionary design allows the pump to be configured for specific applications. You may select from three control base options: recirculation, chemical delivery, or external control. The recirculation and chemical delivery configurations are self contained while the external control base option allows for pump operation via existing air control systems or by PLC/PC control using fiber optic inputs from the pump; suitable for either recirculation or chemical delivery applications.

Suppliers

Company
Product
Description
Supplier Links
Ultra High Purity Chemical Delivery Pump - Maxim 50 - Trebor International
West Jordan, UT, USA
Ultra High Purity Chemical Delivery Pump
Maxim 50
Ultra High Purity Chemical Delivery Pump Maxim 50
The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at temperatures up to 180°C. The Maxim 50's revolutionary design allows the pump to be configured for specific applications. You may select from three control base options: recirculation, chemical delivery, or external control. The recirculation and chemical delivery configurations are self contained while the external control base option allows for pump operation via existing air control systems or by PLC/PC control using fiber optic inputs from the pump; suitable for either recirculation or chemical delivery applications.

The Maxim 50 air-operated double-diaphragm pump is ideal for aggressive, high purity applications. Its unique construction contains no metal parts or elastomer O-ring seals and includes a fluid path that consists of all PTFE and PFA materials; providing reliable, contamination- free operation at temperatures up to 180°C. The Maxim 50's revolutionary design allows the pump to be configured for specific applications. You may select from three control base options: recirculation, chemical delivery, or external control. The recirculation and chemical delivery configurations are self contained while the external control base option allows for pump operation via existing air control systems or by PLC/PC control using fiber optic inputs from the pump; suitable for either recirculation or chemical delivery applications.

Supplier's Site

Technical Specifications

  Trebor International
Product Category Liquid Handling Pumps
Product Number Maxim 50
Product Name Ultra High Purity Chemical Delivery Pump
Pump Type Bellows Pump; Diaphragm Pump; Double Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump; Utility Pump
Discharge Pressure 60.0 to 80.0 psi (42.18 to 56.25 m of Water)
Liquid Flow 13.000 GPM (49.24 L/min)
Discharge Size 0.500 to 1.000 inch (12.7 to 25.4 mm)
Media Temperature 356 F (180 C)
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series Triplex - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 2600.000 GPM (9848.48 L/min)
HP 1.50 to 50.00 HP
View Details
ELIKA® Helical Gear Pumps - ELI2BK1 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 4496.2 psi (3161 m of Water)
Liquid Flow 2.772 to 13.886 GPM (10.50 to 52.60 L/min)
View Details
Pump, Hydrostatic Test Portable, B-Style, 3600 Psi - 938-9236 - Petersen Products Co.
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 3600.0 psi (2531 m of Water)
Liquid Flow 2.700 GPM (10.23 L/min)
View Details