Liberty Pumps 1 HP Residential Simplex grinder System ProVore™ 380

Description
1 hp. 2 Discharge Compact simplex system -designed for residential sewage applications. Perfect for basement bathroom additions and remodeling projects. Features: • Compact heavy-duty polyethylene basin and cover. IAPMO listed • System can be installed above or below floor level • 41 gallon capacity • Patented V-Slice® cutter technology shreds difficult solids such as feminine products, rags, towels and wipes that can jam solids-handling pumps • Easy access cover with QuickTree® technology – allows for quick float removal and servicing • Heavy-duty integrated rubber gaskets on covers • Secure 16 bolt cover – standard on all models
Description
1 hp. 2 Discharge Compact simplex system -designed for residential sewage applications. Perfect for basement bathroom additions and remodeling projects. Features: • Compact heavy-duty polyethylene basin and cover. IAPMO listed • System can be installed above or below floor level • 41 gallon capacity • Patented V-Slice® cutter technology shreds difficult solids such as feminine products, rags, towels and wipes that can jam solids-handling pumps • Easy access cover with QuickTree® technology – allows for quick float removal and servicing • Heavy-duty integrated rubber gaskets on covers • Secure 16 bolt cover – standard on all models

Suppliers

Company
Product
Description
Supplier Links
1 HP Residential Simplex grinder System - ProVore™ 380 - Liberty Pumps
Bergen, NY, USA
1 HP Residential Simplex grinder System
ProVore™ 380
1 HP Residential Simplex grinder System ProVore™ 380
1 hp. 2 Discharge Compact simplex system -designed for residential sewage applications. Perfect for basement bathroom additions and remodeling projects. Features: • Compact heavy-duty polyethylene basin and cover. IAPMO listed • System can be installed above or below floor level • 41 gallon capacity • Patented V-Slice® cutter technology shreds difficult solids such as feminine products, rags, towels and wipes that can jam solids-handling pumps • Easy access cover with QuickTree® technology – allows for quick float removal and servicing • Heavy-duty integrated rubber gaskets on covers • Secure 16 bolt cover – standard on all models

1 hp.
2 Discharge
Compact simplex system -designed for residential sewage applications.
Perfect for basement bathroom additions and remodeling projects.
Features:
• Compact heavy-duty polyethylene basin and cover. IAPMO listed
• System can be installed above or below floor level
• 41 gallon capacity
• Patented V-Slice® cutter technology shreds difficult solids such as feminine products, rags, towels and wipes that can jam solids-handling pumps
• Easy access cover with QuickTree® technology – allows for quick float removal and servicing
• Heavy-duty integrated rubber gaskets on covers
• Secure 16 bolt cover – standard on all models

Supplier's Site

Technical Specifications

  Liberty Pumps
Product Category Liquid Handling Pumps
Product Number ProVore™ 380
Product Name 1 HP Residential Simplex grinder System
Pump Type Centrifugal Pump; Grinder Pump
Discharge Size 2.000 inch (50.8 mm)
HP 1.00 HP
Unlock Full Specs
to access all available technical data

Similar Products

Shoebox Air Powered Hydraulic Pumps - 61756 - Jergens, Inc.
Specs
Pump Type Booster Pump; Hydraulic Fluid Pump
Discharge Pressure 6000.0 psi (4218 m of Water)
Liquid Flow 0.216 GPM (0.82 L/min)
View Details
Fixed Displacement Hydraulic Vane Pumps - B1 Series - jbj Techniques Limited
Specs
Pump Type Hydraulic Fluid Pump; Positive Displacement Pump; Rotary Vane Pump
Discharge Pressure 2030.5 to 2538.2 psi (1428 to 1785 m of Water)
Liquid Flow 0.850 to 8.750 GPM (3.22 to 33.14 L/min)
View Details
Hand Pump PA H 2 Code PA 38 H 2 - 5201100142037 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details