Iwaki America and Walchem, IWAKI America Inc Datasheets for Chemical Pumps
Chemical pumps are designed for applications requiring greater reliability and durability than conventional pumps.
Chemical Pumps: Learn more
| Product Name | Notes |
|---|---|
| High Discharge Capacity, High Head and High Efficiency Fluoroplastic and ceramic wetted parts offer high resistance to virtually every industrial chemical, regardless of concentration. Use of high strength ductile cast... | |
| Superior resist handling The use of high-torque, stepper motor technology results in a consistent controllable discharge volume. The discharge volume is not affected by changes in viscosity or by filter... | |
| Compact size with chemically compatible materialsIdeal for analytical and lab equipment, aspiration and dispense applicationsSyringe- Type Stepping Pump SPV Series: 100μl / 250μl / 500μl / 1000µlHigh Accuracy: ± 0.3%Repeatability:... | |
| Features: The HRP Series metering pumps enable high-speed, accurate flow in a compact package. Designed specifically for OEM applications, the HRP pump has been sized for easy integration into many... | |
| In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of... | |
| Iwaki America's FF Series pumps are economical solutions for low to medium temperature liquid applications (5 to 100°C). PTFE bellows and liquid end share the same proven design and manufacturing... | |
| Iwaki America's FS is a compact, all-temperature rated, low-cost, air-driven, bellows pump series designed for the semiconductor industry, chemical delivery or recirculation. This pump handles high temperature nitride etch and... | |
| Iwaki America, the world leader in small magnetically coupled centrifugal pump technology, offers the premier line of non-metallic centrifugal pumps. Extraordinarily high efficiencies make WMD & MD the clear choice... | |
| Iwaki's IX Series are digitally controlled direct-drive diaphragm pumps. Years of experience in high-end motor technology result in extremely accurate and energy efficient metering pumps with high resolution. The IX... | |
| MDM is a wide ranging line of chemical process pumps designed to solve the most demanding chemical handling applications. Two materials of construction and convenient mounting configurations allow MDM to... | |
| MXM Series pumps offer the best combination of durability, safety and performance for a wide range of chemical process applications.. With proven dry run capability and our unique self-radiating bearing... | |
| SMX Series pumps are non-metallic, magnetically driven and self-priming. SMX pumps have no mechanical seals or packing to maintain, which will provide years of trouble-free operation. SMX features our self-radiating... | |
| The CFD Pump is a highly accurate pneumatic metering pump capable of 1% repeatability (which translates into efficient use of chemistry and fast replenishment without overshoot). PTFE and PFA wetted... | |
| The MX Series pumps represent the latest state of the art design in plastic magnetic drive pumps. With the experience gained from previous generations of MDH pumps, the MX Series... | |
| The new EWN-Y electromagnetic pump combined with EFS flow sensor provides accurate real-time control and display of dosing rate. Set point control allows the desired flow rate to be simply... | |
| The right pump for the right job. The FA Series bellows pump addresses low flow and high flow requirements at low to medium temperatures (5 to 100°C). The FA-2E pump... | |
| Walchem and Iwaki have created a unique partnership with over 100 years combined pump experience in an array of different markets. The HV series is specifically designed to accurately feed... | |
| Whether your application requires high pressure or high temperature, the FW-H universal temperature pump will meet your needs! High purity and exceptional performance are central to the design mission of... | |
| Iwaki America, the world leader in centrifugal mag-drive pumps is proud to offer the latest in sealless pump technology. Recognizing the trend toward DC power and compact, long-life pumps for... | |
| The CFD Pump is a highly accurate pneumatic metering pump capable of 1% repeatability (which translates into efficient use of chemistry and fast replenishment without overshoot). PTFE and PFA wetted... |