Iwaki America and Walchem, IWAKI America Inc Datasheets for Industrial Valves
Valves are mechanical devices that control the flow and pressure of liquids, gases, and slurries within a system. They are also known as regulators and are used in a wide variety of applications. Valves vary greatly in size, design, function, and operation.
Industrial Valves: Learn more
| Product Name | Notes |
|---|---|
| Anti-Syphon Valve. Enables feeding into suction/negative pressure applications or metering fluids “downhill” Back Pressure Valve. Provides accurate metering of fluids into low or open discharge pressures Pressure Relief Valve. Adjustable... | |
| The MultiFunction Valve is an accessory to the Walchem family of metering pumps. It is specifically designed to be mounted and used with the E Series electronic metering pumps. The... | |
| Walchem diaphragm back pressure valves are used to enhance the performance of chemical feed pumps and systems by providing a constant discharge head pressure. These valves also function as an... | |
| Epoxy Encapsulated Solenoid Normally Closed Operation May Be Mounted In Any Position 1/2”, 3/4” and 1” Sizes |