Iwaki America and Walchem, IWAKI America Inc Datasheets for Plastic Valves
Plastic valves are made from plastic materials and are used in applications that require corrosion resistance and/or chemical handling.
Plastic Valves: Learn more
| Product Name | Notes |
|---|---|
| Anti-Syphon Valve. Enables feeding into suction/negative pressure applications or metering fluids “downhill” Back Pressure Valve. Provides accurate metering of fluids into low or open discharge pressures Pressure Relief Valve. Adjustable... | |
| The MultiFunction Valve is an accessory to the Walchem family of metering pumps. It is specifically designed to be mounted and used with the E Series electronic metering pumps. The... | |
| Walchem diaphragm back pressure valves are used to enhance the performance of chemical feed pumps and systems by providing a constant discharge head pressure. These valves also function as an... |