Iwaki America and Walchem, IWAKI America Inc Datasheets for Universal Process Controllers
Universal process controllers constitute a broad area of control devices that may be employed in the monitoring and control of many different process variables, including temperature, pressure, flow and other values.
Universal Process Controllers: Learn more
| Product Name | Notes |
|---|---|
| The W100P series provide an economical and reliable way to keep your water treatment program under control. Key Features: Large display with icon based programming makes setup easy Compact ¼ | |
| The W400 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you'd expect from a conventional cooling tower controller are included,... | |
| The WCT400/410 Cooling Tower Controllers represent the latest in technological and innovative advancements from Walchem. All of the standard features you’d expect from a conventional cooling tower controller are included,... | |
| Walchem’s WCU410 Copper Controller and WNI Nickel Controller are optoelectronic on-line analyzers that measure the actual concentration of copper or nickel in solution. They are used in a variety of... | |
| Walchem's WDIS Series controller will reliably and economically control your water treatment disinfection process.The controller includes four standard sensor input options (free chlorine/bromine, chlorine dioxide, ozone and peracetic acid) or... | |
| WebMasterONE is the most powerful, affordable, online analytical process controller the water treatment world has ever seen! The simple, intuitive programming makes it easy to configure your WebMasterONE to control... |