Iwaki America and Walchem, IWAKI America Inc Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| Superior resist handling The use of high-torque, stepper motor technology results in a consistent controllable discharge volume. The discharge volume is not affected by changes in viscosity or by filter... | |
| Addressing the specific requirements of equipment manufacturers, Iwaki America has developed a full line of economical, versatile, OEM and Multiplex pumps featuring rugged gear-motor drives and flexible designs. Proven performers,... | |
| EH Electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Typical turndown ratio 125:1.) | |
| EK: IP 67 aggressive environment rated electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Turndown ratio... | |
| Features: The HRP Series metering pumps enable high-speed, accurate flow in a compact package. Designed specifically for OEM applications, the HRP pump has been sized for easy integration into many... | |
| In a class by itself - the LK is a motor driven, mechanically actuated diaphragm metering pump with a maximum capacity of 114 GPH (432 l/h) and maximum pressure of... | |
| Iwaki America's best known bellows pumps, the FF-H Series, offers a full temperature range (20 to 180°C) in three sizes, encompassing most wet bench recirculation pump requirements. High purity and... | |
| Iwaki America's FF Series pumps are economical solutions for low to medium temperature liquid applications (5 to 100°C). PTFE bellows and liquid end share the same proven design and manufacturing... | |
| Iwaki America's FS is a compact, all-temperature rated, low-cost, air-driven, bellows pump series designed for the semiconductor industry, chemical delivery or recirculation. This pump handles high temperature nitride etch and... | |
| Iwaki's IX Series are digitally controlled direct-drive diaphragm pumps. Years of experience in high-end motor technology result in extremely accurate and energy efficient metering pumps with high resolution. The IX... | |
| Microprocessor control for all EHE models. Features manual speed control from 1 to 360spm in 1 spm increments. External control from pulse signal with internal multiply and divide or from... | |
| Pump Series EW: IP 65 electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Turndown ratio 1800:1.)... | |
| Pump Series EZ: Electronic metering pump with manual speed control (adjustable to 360 strokes per minute) | |
| The CFD Pump is a highly accurate pneumatic metering pump capable of 1% repeatability (which translates into efficient use of chemistry and fast replenishment without overshoot). PTFE and PFA wetted... | |
| The new EWN-Y electromagnetic pump combined with EFS flow sensor provides accurate real-time control and display of dosing rate. Set point control allows the desired flow rate to be simply... | |
| The right pump for the right job. The FA Series bellows pump addresses low flow and high flow requirements at low to medium temperatures (5 to 100°C). The FA-2E pump... | |
| Walchem and Iwaki have created a unique partnership with over 100 years combined pump experience in an array of different markets. The HV series is specifically designed to accurately feed... | |
| Whether your application requires high pressure or high temperature, the FW-H universal temperature pump will meet your needs! High purity and exceptional performance are central to the design mission of... | |
| The CFD Pump is a highly accurate pneumatic metering pump capable of 1% repeatability (which translates into efficient use of chemistry and fast replenishment without overshoot). PTFE and PFA wetted... |