The MX Series pumps represent the latest state of the art design in plastic magnetic drive pumps. With the experience gained from previous generations of MDH pumps, the MX Series has been engineered to meet the most severe operating conditions.
When fitted with a carbon bearing, the MX will allow for brief periods of dry running. The new “self radiating structure” (patent pending), in addition to the existing proven non-contact principle with front and rear supported spindle, greatly improves the ability to withstand cavitation and running against a closed discharge valve.
MX Series pumps are highly recommended for use in various production processes such as filtering, spraying, washing, plating and etching in surface treatment applications.
Split Volute casing (patent pending) The MX Series is the first resin magnet pump that uses a split volute pump casing that forms a vortex chamber.
Iwaki America and Walchem, IWAKI America Inc | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | MX-400 |
Product Name | MX(F) Series - Magnetic Drive Pump |
Pump Type | Magnetic Drive Pump |
Liquid Flow | 70.000 GPM (265.15 L/min) |
Discharge Size | 1.500 inch (38.1 mm) |
HP | 0.75 HP |