Waukesha Cherry-Burrell, An SPX Brand Datasheets for Positive Displacement Pumps
Positive displacement pumps use a mechanical force such as gears, bladders, pistons, plungers or diaphragms to push liquid through and out of the pump.
Positive Displacement Pumps: Learn more
| Product Name | Notes |
|---|---|
| 0-1000 RPM speed range. 1" (25.4 mm) and 1½" (38.1 mm) port sizes available; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). | |
| 0-1000 RPM speed range. 1½" (38.1 mm) port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). | |
| 0-1000 RPM speed range. 1½" (38.1 mm) port size; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). | |
| 0-350 RPM speed range. 8", 150# flanged port size; suitable to 150 PSI (10.3 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). Double barriers or seals protect at... | |
| 0-400 RPM speed range. 6", 150# flanged port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). Double barriers or seals protect at... | |
| 0-600 RPM speed range. 1½" (38.1 mm) and 2" (50.8 mm) port sizes available; suitable to 250 PSI (17.2 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C) | |
| 0-600 RPM speed range. 1½" (38.1 mm) discharge port and 2" (50.8 mm) optional size available; suitable to 250 PSI (17.2 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F... | |
| 0-600 RPM speed range. 1½" (38.1 mm) discharge port; suitable to 250 PSI (17.2 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher... | |
| 0-600 RPM speed range. 1½" port size; 2" optional discharge port; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). . NOTE: Contact Application... | |
| 0-600 RPM speed range. 1½" port size; 2" optional port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering... | |
| 0-600 RPM speed range. 2" (50.8 mm) port size available; suitable to 150 PSI (10 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C) | |
| 0-600 RPM speed range. 2" (50.8 mm) port sizes available; suitable to 450 PSI (31.0 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C) | |
| 0-600 RPM speed range. 2" port size; suitable to 150 PSI (10 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or... | |
| 0-600 RPM speed range. 2½" (63.5 mm) discharge port size; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for... | |
| 0-600 RPM speed range. 2½" (63.5 mm) port sizes available; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C) | |
| 0-600 RPM speed range. 2½" port size; 3" optional discharge port; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering... | |
| 0-600 RPM speed range. 2½" port size; 3" optional port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering... | |
| 0-600 RPM speed range. 3" (76.2 mm) discharge port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for... | |
| 0-600 RPM speed range. 3" (76.2 mm) discharge port size; suitable to 450 PSI (31.0 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for... | |
| 0-600 RPM speed range. 3" (76.2 mm) port sizes available; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C) | |
| 0-600 RPM speed range. 3" (76.2 mm) port sizes available; suitable to 450 PSI (31.0 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C) | |
| 0-600 RPM speed range. 3" discharge port; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or... | |
| 0-600 RPM speed range. 3" port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or... | |
| 0-600 RPM speed range. 4" (101.6 mm) discharge port size; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for... | |
| 0-600 RPM speed range. 4" (101.6 mm) discharge port size; suitable to 500 PSI (34.5 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C) NOTE: Contact Application Engineering for... | |
| 0-600 RPM speed range. 4" (101.6 mm) port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). | |
| 0-600 RPM speed range. 4" (101.6 mm) port sizes available; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C) | |
| 0-600 RPM speed range. 4" (101.6 mm) port sizes available; suitable to 500 PSI (34.5 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C) | |
| 0-600 RPM speed range. 4" discharge port; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or... | |
| 0-600 RPM speed range. 4" port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or... | |
| 0-600 RPM speed range. 6" (152.4 mm) discharge port size; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for... | |
| 0-600 RPM speed range. 6" (152.4 mm) port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). | |
| 0-600 RPM speed range. 6" (152.4 mm) port sizes available; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C) | |
| 0-600 RPM speed range. 6" (152.4 mm) port sizes available; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C) | |
| 0-600 RPM speed range. 6", 150# flanged discharge port; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher... | |
| 0-600 RPM speed range. 6", 150# flanged port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher... | |
| 0-600 RPM speed range. Suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). | |
| 0-700 RPM speed range. 1½" (38.1 mm) and 2" (50.8 mm) discharge port sizes available; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). | |
| 0-700 RPM speed range. 1½" (38.1 mm) and 2" (50.8 mm) port sizes available; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). | |
| 0-700 RPM speed range. 1½" port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or... | |
| 0-700 RPM speed range. 3" (76.2 mm) port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). | |
| 0-800 RPM speed range. 1" discharge port; optional 1½" port size available; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application... | |
| 0-800 RPM speed range. 1" port size; optional 1½" port size available; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application... | |
| 0-800 RPM speed range. 1½" (38.1 mm) port sizes available; suitable to 250 PSI (17.2 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C) | |
| 0-800 RPM speed range. 2½" (63.5 mm) port size; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). | |
| Gentle product handling Dry running ability with double seal Handles low and high viscosity products Simple maintenance Hygienic design Low sound level CIP capability standard Free draining pump housing Unique... |