Waukesha Cherry-Burrell, An SPX Brand Rotary Lobe Positive Displacement Pump MDL (Medium Duty Lobe) Series

Description
Gentle product handling Dry running ability with double seal Handles low and high viscosity products Simple maintenance Hygienic design Low sound level CIP capability standard Free draining pump housing Unique rotor attachment Robust construction Process flexibiltiy Single mechanical seals standard. Optional double mechanical seals also available Grease lubricated bearings for positive lubrication over speed, temperature Installation Features: Bi-directional flow Easy service and maintenance Horizontal or vertical mounting Easy to disassemble and reassemble 316L stainless steel pump body and cover Versatile 4-way mounting of gear case, including vertical alignment of ports Product Benefiits: Pumps with flushed double mechanical seals can run dry indefinitely Very low shear, product not damaged during pumping No internal rotor contact Large fluid cavities can pump liquids with large solids No cross-contamination of lubricating oil into product zone due to unique gear case design Pumps are energy efficient and easily cleaned, maintained and repaired The Medium Duty Lobe series is available in 9 different sizes. Shaft seal options include single mechanical, quenched, double flushed. Feet for vertical or horizontal mounting. Limited Release. Please contact Sales for product availability in your region.
Description
Gentle product handling Dry running ability with double seal Handles low and high viscosity products Simple maintenance Hygienic design Low sound level CIP capability standard Free draining pump housing Unique rotor attachment Robust construction Process flexibiltiy Single mechanical seals standard. Optional double mechanical seals also available Grease lubricated bearings for positive lubrication over speed, temperature Installation Features: Bi-directional flow Easy service and maintenance Horizontal or vertical mounting Easy to disassemble and reassemble 316L stainless steel pump body and cover Versatile 4-way mounting of gear case, including vertical alignment of ports Product Benefiits: Pumps with flushed double mechanical seals can run dry indefinitely Very low shear, product not damaged during pumping No internal rotor contact Large fluid cavities can pump liquids with large solids No cross-contamination of lubricating oil into product zone due to unique gear case design Pumps are energy efficient and easily cleaned, maintained and repaired The Medium Duty Lobe series is available in 9 different sizes. Shaft seal options include single mechanical, quenched, double flushed. Feet for vertical or horizontal mounting. Limited Release. Please contact Sales for product availability in your region.

Suppliers

Company
Product
Description
Supplier Links
Rotary Lobe Positive Displacement Pump - MDL (Medium Duty Lobe) Series - Waukesha Cherry-Burrell, An SPX Brand
Delavan, WI, USA
Rotary Lobe Positive Displacement Pump
MDL (Medium Duty Lobe) Series
Rotary Lobe Positive Displacement Pump MDL (Medium Duty Lobe) Series
Gentle product handling Dry running ability with double seal Handles low and high viscosity products Simple maintenance Hygienic design Low sound level CIP capability standard Free draining pump housing Unique rotor attachment Robust construction Process flexibiltiy Single mechanical seals standard. Optional double mechanical seals also available Grease lubricated bearings for positive lubrication over speed, temperature Installation Features: Bi-directional flow Easy service and maintenance Horizontal or vertical mounting Easy to disassemble and reassemble 316L stainless steel pump body and cover Versatile 4-way mounting of gear case, including vertical alignment of ports Product Benefiits: Pumps with flushed double mechanical seals can run dry indefinitely Very low shear, product not damaged during pumping No internal rotor contact Large fluid cavities can pump liquids with large solids No cross-contamination of lubricating oil into product zone due to unique gear case design Pumps are energy efficient and easily cleaned, maintained and repaired The Medium Duty Lobe series is available in 9 different sizes. Shaft seal options include single mechanical, quenched, double flushed. Feet for vertical or horizontal mounting. Limited Release. Please contact Sales for product availability in your region.
  • Gentle product handling
  • Dry running ability with double seal
  • Handles low and high viscosity products
  • Simple maintenance
  • Hygienic design
  • Low sound level
  • CIP capability standard
  • Free draining pump housing
  • Unique rotor attachment
  • Robust construction
  • Process flexibiltiy
  • Single mechanical seals standard. Optional double mechanical seals also available
  • Grease lubricated bearings for positive lubrication over speed, temperature

Installation Features:

  • Bi-directional flow
  • Easy service and maintenance
  • Horizontal or vertical mounting
  • Easy to disassemble and reassemble
  • 316L stainless steel pump body and cover
  • Versatile 4-way mounting of gear case, including vertical alignment of ports

Product Benefiits:

  • Pumps with flushed double mechanical seals can run dry indefinitely
  • Very low shear, product not damaged during pumping
  • No internal rotor contact
  • Large fluid cavities can pump liquids with large solids
  • No cross-contamination of lubricating oil into product zone due to unique gear case design
  • Pumps are energy efficient and easily cleaned, maintained and repaired

The Medium Duty Lobe series is available in 9 different sizes. Shaft seal options include single mechanical, quenched, double flushed. Feet for vertical or horizontal mounting.

Limited Release. Please contact Sales for product availability in your region.

Supplier's Site

Technical Specifications

  Waukesha Cherry-Burrell, An SPX Brand
Product Category Liquid Handling Pumps
Product Number MDL (Medium Duty Lobe) Series
Product Name Rotary Lobe Positive Displacement Pump
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - GC-GV Series GC-GV 12.6-650 - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (0.0204 m of Water)
HP 7.30 HP
View Details
Compact Air Pump AHS 1400 FS Code AHS 1400 FS - 5201100602001 - Certex UK
Specs
Pump Type Hydraulic Fluid Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details