Waukesha Cherry-Burrell, An SPX Brand Universal II Series PD Pumps Model 320-UII

Description
0-600 RPM speed range. 6" (152.4 mm) port sizes available; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C)
Datasheet
Description
0-600 RPM speed range. 6" (152.4 mm) port sizes available; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C)
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal II Series PD Pumps - Model 320-UII - Waukesha Cherry-Burrell, An SPX Brand
Delavan, WI, USA
Universal II Series PD Pumps
Model 320-UII
Universal II Series PD Pumps Model 320-UII
0-600 RPM speed range. 6" (152.4 mm) port sizes available; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C)

0-600 RPM speed range. 6" (152.4 mm) port sizes available; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C)

Supplier's Site Datasheet

Technical Specifications

  Waukesha Cherry-Burrell, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Model 320-UII
Product Name Universal II Series PD Pumps
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Unlock Full Specs
to access all available technical data

Similar Products

Air Pressure Amplifier - AA Series - Haskel International LLC
Haskel International LLC
Specs
Pump Type Booster Pump
Discharge Pressure 4500.0 psi (3164 m of Water)
Power Source Air or Pneumatic
View Details
Air-Operated Chemical Metering Pump - VPA10P-V - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 0.790 GPM (2.99 L/min)
Discharge Size 0.500 inch (12.7 mm)
View Details
Mag-Safe -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Housing Material Al-alloy, coated
View Details
Cadent™ 3 Syringe Pump - 100736 - IMI Life Science
Specs
Pump Type Syringe Pump
Industry Served Analytical Biosciences
View Details