Waukesha Cherry-Burrell, An SPX Brand Universal II Series Rectangular Flange PD Pumps Model 034-UII

Description
0-600 RPM speed range. 1½" (38.1 mm) discharge port and 2" (50.8 mm) optional size available; suitable to 250 PSI (17.2 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or higher temperature applications. For higher pressures, refer to WCB Universal II Series Pumps.
Datasheet
Description
0-600 RPM speed range. 1½" (38.1 mm) discharge port and 2" (50.8 mm) optional size available; suitable to 250 PSI (17.2 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or higher temperature applications. For higher pressures, refer to WCB Universal II Series Pumps.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal II Series Rectangular Flange  PD Pumps - Model 034-UII - Waukesha Cherry-Burrell, An SPX Brand
Delavan, WI, USA
Universal II Series Rectangular Flange PD Pumps
Model 034-UII
Universal II Series Rectangular Flange PD Pumps Model 034-UII
0-600 RPM speed range. 1½" (38.1 mm) discharge port and 2" (50.8 mm) optional size available; suitable to 250 PSI (17.2 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or higher temperature applications. For higher pressures, refer to WCB Universal II Series Pumps.

0-600 RPM speed range. 1½" (38.1 mm) discharge port and 2" (50.8 mm) optional size available; suitable to 250 PSI (17.2 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C).
NOTE:
Contact Application Engineering for higher pressure or higher temperature applications. For higher pressures, refer to WCB Universal II Series Pumps.

Supplier's Site Datasheet

Technical Specifications

  Waukesha Cherry-Burrell, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Model 034-UII
Product Name Universal II Series Rectangular Flange PD Pumps
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV Series GMb 17.15 HV - Vooner FloGard LLC
Specs
Pump Type Booster Pump
HP 40.00 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details