Waukesha Cherry-Burrell, An SPX Brand Universal Lobe Pumps Model 060-UL

Description
0-800 RPM speed range. 2½" (63.5 mm) port size; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C).
Datasheet
Description
0-800 RPM speed range. 2½" (63.5 mm) port size; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Lobe Pumps - Model 060-UL - Waukesha Cherry-Burrell, An SPX Brand
Delavan, WI, USA
Universal Lobe Pumps
Model 060-UL
Universal Lobe Pumps Model 060-UL
0-800 RPM speed range. 2½" (63.5 mm) port size; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C).

0-800 RPM speed range. 2½" (63.5 mm) port size; suitable to 300 PSI (20.7 bar) differential pressure. Temperature range -40°F
(-40°C) to 300°F (149°C).

Supplier's Site Datasheet

Technical Specifications

  Waukesha Cherry-Burrell, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Model 060-UL
Product Name Universal Lobe Pumps
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 3 x 1.5 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 20.000 to 50.000 GPM (75.76 to 189.39 L/min)
HP 5.00 to 7.50 HP
View Details
Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
Multistage Centrifugal Pumps Type HZSM/HZSMA -  - Dickow Pump Company, Inc.
Specs
Pump Type Centrifugal Pump
Liquid Flow 1000.000 GPM (3787.88 L/min)
HP 201.03 HP
View Details