Waukesha Cherry-Burrell, An SPX Brand Datasheets for Centrifugal Pumps
Centrifugal pumps consist of a set of rotating vanes, enclosed within a housing or casing, that are used to impart energy to a fluid through centrifugal force.
Centrifugal Pumps: Learn more
| Product Name | Notes |
|---|---|
| Designed for heavy-duty, high-efficiency applications. Provides exceptional corrosion resistance. Impeller and shaft are one piece, which connects directly to motor shaft; eliminating such problems as vibration, short bearing life, high... | |
| The versatile Waukesha "C" Series close-coupled pump replaces the Puriti "C" Series pump. This pump offers strong performance and competitive price/value within the lower spectrum of heavy-duty, centrifugal pump applications. |