Waukesha Cherry-Burrell, An SPX Brand Universal Lobe Pumps Model 320-UL

Description
0-600 RPM speed range. 6" (152.4 mm) port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C).
Datasheet
Description
0-600 RPM speed range. 6" (152.4 mm) port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C).
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal Lobe Pumps - Model 320-UL - Waukesha Cherry-Burrell, An SPX Brand
Delavan, WI, USA
Universal Lobe Pumps
Model 320-UL
Universal Lobe Pumps Model 320-UL
0-600 RPM speed range. 6" (152.4 mm) port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C).

0-600 RPM speed range. 6" (152.4 mm) port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C).

Supplier's Site Datasheet

Technical Specifications

  Waukesha Cherry-Burrell, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Model 320-UL
Product Name Universal Lobe Pumps
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Unlock Full Specs
to access all available technical data

Similar Products

Above Ground Pump Station - EVERLAST™ Series 5000 - Smith & Loveless, Inc.
Specs
Pump Type Trash Pump; Pump Lift Station
Liquid Flow 3000.000 GPM (11363.64 L/min)
HP 1.50 to 200.00 HP
View Details
Air-Operated Chemical Metering Pump - VPA128S-B - Plast-O-Matic Valves, Inc.
Specs
Pump Type Metering Pump; Self-Priming Pump
Liquid Flow 10.000 GPM (37.88 L/min)
Discharge Size 1.000 inch (25.4 mm)
View Details
High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
BL Series Disc Pump -  - Lee Co. (The)
Specs
Pump Type Piezoelectric Disc Pumps
Liquid Flow 0.436 GPM (1.65 L/min)
Media Temperature 41 to 104 F (5 to 40 C)
View Details