Waukesha Cherry-Burrell, An SPX Brand Universal I Series PD Pumps Model 018-UI

Description
0-600 RPM speed range. 1½" port size; 2" optional port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or higher temperature applications. For higher pressures, refer to WCB Universal II Series Pumps
Datasheet
Description
0-600 RPM speed range. 1½" port size; 2" optional port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or higher temperature applications. For higher pressures, refer to WCB Universal II Series Pumps
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Universal I Series PD Pumps - Model 018-UI - Waukesha Cherry-Burrell, An SPX Brand
Delavan, WI, USA
Universal I Series PD Pumps
Model 018-UI
Universal I Series PD Pumps Model 018-UI
0-600 RPM speed range. 1½" port size; 2" optional port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C). NOTE: Contact Application Engineering for higher pressure or higher temperature applications. For higher pressures, refer to WCB Universal II Series Pumps

0-600 RPM speed range. 1½" port size; 2" optional port size; suitable to 200 PSI (13.8 bar) differential pressure. Temperature range -40°F (-40°C) to 300°F (149°C).

NOTE: Contact Application Engineering for higher pressure or higher temperature applications. For higher pressures, refer to WCB Universal II Series Pumps

Supplier's Site Datasheet

Technical Specifications

  Waukesha Cherry-Burrell, An SPX Brand
Product Category Liquid Handling Pumps
Product Number Model 018-UI
Product Name Universal I Series PD Pumps
Pump Type Positive Displacement Pump; Rotary Lobe Pump
Unlock Full Specs
to access all available technical data

Similar Products

Cryopump -  - Cryo H&I Co.,Ltd.
Cryo H&I Co.,Ltd.
Specs
Discharge Pressure 0.0 psi (1.36E-10 m of Water)
Liquid Flow 22176.000 to 570240.000 GPM (84000.00 to 2160000.00 L/min)
Power Source NoSourceIncluded
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.f7 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 10.00 HP
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details