EH Electronic metering pump with external pulse control or manual speed control (adjustable to 360 strokes per minute) and manually adjustable stroke length. (Typical turndown ratio 125:1.)
Iwaki America and Walchem, IWAKI America Inc | |
---|---|
Product Category | Liquid Handling Pumps |
Product Number | EHB10 |
Product Name | High Pressure Series Metering Pumps |
Pump Type | Metering Pump; Positive Displacement Pump |
Discharge Pressure | 215.0 psi (151 m of Water) |
Liquid Flow | 0.008 GPM (0.03 L/min) |
Discharge Size | 0.375 inch (9.52 mm) |
Media Temperature | 140 F (60 C) |