Security Camera Warehouse 2 Amp Security Camera Power Adapter CPA2A

Description
UL List DC 12V 2.0A Power Adapter Model Number PS120V2000 ROHS Approved Switching Power Supply Input Voltage 100-240 VAC 50/60 Hz Peak Output Power 24 Watts, 30 watts surge Load Regulation ±3% over rated current: 0 - 2 Amps Output Voltage Nominal 12 VDC Current 2000mA (2A) continuous, 2500mA (2.5A) surge Input Connector US Output plug 5.5 x 2.1 mm barrel connector, UL E31153 Agency approvals UL, cUL, Energy Star Compliant, CE Other Registration ROHS, Energy Star Efficiency Level 4, Double Insulated ROHS Energy Star Compliant Weight 0.23lb You may also be interested in the following product(s) 2 Channel Budget CCTV System Bundle
Description
UL List DC 12V 2.0A Power Adapter Model Number PS120V2000 ROHS Approved Switching Power Supply Input Voltage 100-240 VAC 50/60 Hz Peak Output Power 24 Watts, 30 watts surge Load Regulation ±3% over rated current: 0 - 2 Amps Output Voltage Nominal 12 VDC Current 2000mA (2A) continuous, 2500mA (2.5A) surge Input Connector US Output plug 5.5 x 2.1 mm barrel connector, UL E31153 Agency approvals UL, cUL, Energy Star Compliant, CE Other Registration ROHS, Energy Star Efficiency Level 4, Double Insulated ROHS Energy Star Compliant Weight 0.23lb You may also be interested in the following product(s) 2 Channel Budget CCTV System Bundle

Suppliers

Company
Product
Description
Supplier Links
UL List DC 12V 2.0A Power Adapter Model Number PS120V2000 ROHS Approved Switching Power Supply Input Voltage 100-240 VAC 50/60 Hz Peak Output Power 24 Watts, 30 watts surge Load Regulation ±3% over rated current: 0 - 2 Amps Output Voltage Nominal 12 VDC Current 2000mA (2A) continuous, 2500mA (2.5A) surge Input Connector US Output plug 5.5 x 2.1 mm barrel connector, UL E31153 Agency approvals UL, cUL, Energy Star Compliant, CE Other Registration ROHS, Energy Star Efficiency Level 4, Double Insulated ROHS Energy Star Compliant Weight 0.23lb You may also be interested in the following product(s) 2 Channel Budget CCTV System Bundle

UL List DC 12V 2.0A Power Adapter

  • Model Number PS120V2000 ROHS Approved Switching Power Supply
  • Input Voltage 100-240 VAC 50/60 Hz
  • Peak Output Power 24 Watts, 30 watts surge
  • Load Regulation ±3% over rated current: 0 - 2 Amps
  • Output Voltage Nominal 12 VDC
  • Current 2000mA (2A) continuous, 2500mA (2.5A) surge
  • Input Connector US
  • Output plug 5.5 x 2.1 mm barrel connector,
  • UL E31153
  • Agency approvals UL, cUL, Energy Star Compliant, CE
  • Other Registration ROHS, Energy Star Efficiency Level 4,
  • Double Insulated
  • ROHS Energy Star Compliant
  • Weight 0.23lb

You may also be interested in the following product(s)

2 Channel Budget CCTV System Bundle

Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Power Supplies
Product Number 2 Amp Security Camera Power Adapter CPA2A
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Power Supply - SDR-240-48 - Volktek Corporation
Specs
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
DC Output Current 5 amps
View Details
Supply module Ex i - supply module ex i bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
Current Source Power Unit - 4139 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Type Current Source
View Details
PS-24-2 Open Power Supply - PS-24-2 - Placid Industries, Inc.
Specs
Type DC Power Supply
Form Factor Open Frame
DC Output Voltage 24.0 volts
View Details