Security Camera Warehouse 12 Volt DC Power Adapter CPA800

Description
CPA800 Product Features 100-240 VAC 50/60 Hz 7 Watts, 10 watts surge CPA800 Technical Specs Model Number: PS120V0800 ROHS Approved Switching Power Supply Input Voltage Range: 100-240 VAC 50/60 Hz Peak Output Power: 7 Watts, 10 watts surge Load Regulation: ±3% over rated current: 0 - 800m Amps Output Voltage: Nominal 12 VDC Current: 800mA (1A) continuous, 650mA (0.65A) surge Input Connector: US Output: plug 5.5 x 2.1 mm barrel connector, UL: E31153 Agency approvals: UL, cUL, Energy Star Compliant, CE Other Registration: ROHS, Energy Star Efficiency Level 4, Double Insulated ROHS Energy Star Compliant Weight: 0.23lb You may also be interested in the following product(s)
Description
CPA800 Product Features 100-240 VAC 50/60 Hz 7 Watts, 10 watts surge CPA800 Technical Specs Model Number: PS120V0800 ROHS Approved Switching Power Supply Input Voltage Range: 100-240 VAC 50/60 Hz Peak Output Power: 7 Watts, 10 watts surge Load Regulation: ±3% over rated current: 0 - 800m Amps Output Voltage: Nominal 12 VDC Current: 800mA (1A) continuous, 650mA (0.65A) surge Input Connector: US Output: plug 5.5 x 2.1 mm barrel connector, UL: E31153 Agency approvals: UL, cUL, Energy Star Compliant, CE Other Registration: ROHS, Energy Star Efficiency Level 4, Double Insulated ROHS Energy Star Compliant Weight: 0.23lb You may also be interested in the following product(s)

Suppliers

Company
Product
Description
Supplier Links
CPA800 Product Features 100-240 VAC 50/60 Hz 7 Watts, 10 watts surge CPA800 Technical Specs Model Number: PS120V0800 ROHS Approved Switching Power Supply Input Voltage Range: 100-240 VAC 50/60 Hz Peak Output Power: 7 Watts, 10 watts surge Load Regulation: ±3% over rated current: 0 - 800m Amps Output Voltage: Nominal 12 VDC Current: 800mA (1A) continuous, 650mA (0.65A) surge Input Connector: US Output: plug 5.5 x 2.1 mm barrel connector, UL: E31153 Agency approvals: UL, cUL, Energy Star Compliant, CE Other Registration: ROHS, Energy Star Efficiency Level 4, Double Insulated ROHS Energy Star Compliant Weight: 0.23lb You may also be interested in the following product(s)

CPA800 Product Features

  • 100-240 VAC 50/60 Hz
  • 7 Watts, 10 watts surge

CPA800 Technical Specs


  • Model Number: PS120V0800 ROHS Approved Switching Power Supply
  • Input Voltage Range: 100-240 VAC 50/60 Hz
  • Peak Output Power: 7 Watts, 10 watts surge
  • Load Regulation: ±3% over rated current: 0 - 800m Amps
  • Output Voltage: Nominal 12 VDC
  • Current: 800mA (1A) continuous, 650mA (0.65A) surge
  • Input Connector: US
  • Output: plug 5.5 x 2.1 mm barrel connector,
  • UL: E31153
  • Agency approvals: UL, cUL, Energy Star Compliant, CE
  • Other Registration:
    • ROHS, Energy Star Efficiency Level 4,
    • Double Insulated
    • ROHS Energy Star Compliant
  • Weight: 0.23lb

You may also be interested in the following product(s)

Supplier's Site

Technical Specifications

  Security Camera Warehouse
Product Category Power Supplies
Product Number 12 Volt DC Power Adapter CPA800
Unlock Full Specs
to access all available technical data

Similar Products

Universal supply module - universal supply module bcs3608ex is - BARTEC
Specs
Operating Temperature -29 to 10 C (-20 to 50 F)
View Details
AWSP 150 Series - 150 Watt (W) Single Output Enclosed Switching Power Supplies - AWSP150-12 - Triad Magnetics
Specs
Type DC Power Supply
Technology Switching Power Supply
Operating Temperature 0 to 60 C (32 to 140 F)
View Details
4 suppliers
Programmable Power Supply, ALTP 24VDC/AC - S3424D - Fargo Controls, Inc.
Specs
Type DC Power Supply; Programmable Power Supply
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
View Details