Low profile and lightweight,local and remote operation,adjustable
| Matsusada Precision, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | AU-80*0.75 |
| Product Name | AU Series |
| Type | DC Power Supply; High Voltage; Medical Power Supply |
| Form Factor | Rack Mount |
| Applications | Testing Equipment, FIB, SEM, Electron Beam, Others |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| DC Output Voltage | 80000.0 volts |