Low ripple, high stability, remote analog programmable (option)
| Matsusada Precision, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | ES-1.5N10 |
| Product Name | ES Series |
| Type | DC Power Supply; High Voltage |
| Form Factor | Desktop / Free Standing |
| Applications | Instrumentation, Testing Equipment, PMT, MCP, others |
| Operating Temperature | 0 to 45 C (32 to 113 F) |
| DC Output Voltage | 0.0 to 1500.0 volts |