Local and remote operation, adjustable overload trip, GPIB interface option
| Matsusada Precision, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | AF-120P0.5 |
| Product Name | AF Series |
| Type | DC Power Supply; High Voltage; Medical Power Supply |
| Form Factor | Rack Mount |
| Applications | Testing Equipment, FIB, SEM, Electron Beam, Others |
| Operating Temperature | 0 to 45 C (32 to 113 F) |
| DC Output Voltage | 0.0 to 120000.0 volts |