Remote and local programming, UL1950, TUV, CE certified, high stability
| Matsusada Precision, Inc. | |
|---|---|
| Product Category | Power Supplies |
| Product Number | J4-1N-LX |
| Product Name | J4 Series |
| Type | DC Power Supply; DC-DC Converter; High Voltage |
| Applications | Instrumentation, Photomultiplier Tubes |
| Operating Temperature | 0 to 50 C (32 to 122 F) |
| DC Output Voltage | 0.0 to 1000.0 volts |
| DC Output Current | 0.0040 amps |