Inductotherm Group Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| The TFD induction power supply is the second generation of transistorized power supplies. Optimized for performance The performance of the TFD induction power supply series tuned output circuit is easily... | |
| Simultaneously Vary Frequency and Power Output This dynamic power supply has the ability to simultaneously change power output and frequency on-demand. Seamlessly altering frequency and power output allows the operator... | |
| VIP-I® Power Supply Units feature advanced IGBT power components, husky copper bus bars, precise and responsive digital controls, informative diagnostic functions and can be fully configured with a variety... | |
| VIP® Power Supply Units have the fastest melt rates from cold charge to pour. This allows them to melt more per kWh and kVA for lower melting costs and... | |
| Both our original VIP-I® Power Supply Units and the new VIP-I® Plus™ Power Supply Units are suitable for a wide variety of furnace sizes, alloys and offer... | |
| Inductotherm VIP® Multi-Switch™ Power Supply Units provide full and precise zoned temperature control for graphite heating applications. VIP® Multi-Switch™ Induction Power Supply Units closely control the desired temperature... | |
| Power two or more furnaces simultaneously for greater production with VIP® Multi-Output™ Power Supply Units while offering the same great metal quality and superior operational flexibility with lower operating... | |
| Statipower® SP5 power supplies are solid state, water-cooled systems designed for case hardening, through hardening, annealing, mass heating, and many other applications. Power and frequency combinations from 10 to... | |
| The Statipower® SP11 power supply is a self-contained, stand-alone solid state transistorized system for heating a wide variety of parts. Application capabilities include hardening, tempering, brazing, soldering, melting, bonding... | |
| The Statipower® SP12 power supply is designed to match multi-turn coils (400- 2000 V) that are used for hardening, tempering, tube heating, crystal growing, brazing, wire/strip heating and many... | |
| The Statipower® SP16 power supply is designed to match multi-turn coils (400- 2000 V) that are used for hardening, tempering, tube heating, crystal growing, brazing, wire/strip heating and many... | |
| The Statipower® SP18 power supply is a solid state water-cooled system designed for case hardening, through hardening, annealing, mass heating, and many other applications. Power and frequency combinations from... | |
| The VersaPower®-Xtreme™ is a highly versatile tabletop induction power supply suitable for a wide range of metal heating applications including hardening, tempering, annealing, post and pre-heating, brazing, wire processing and... |